EN
  • EN
  • DE

MAX6505UTP065+T

Part No MAX6505UTP065+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description Temp Sensor Digital 6-Pin SOT-23 T/R / IC TEMP SWITCH DL TRIP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±3.5°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp, /Warn
Selectable Hysteresis No
Features Delta Select Inputs
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Supply Current 40μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786796-MAX6505UTP065+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6505
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6505UTP065+T CAD Model

Description

Maxim Integrated MAX6505UTP065+T Temperature Switch

The MAX6505UTP065+T is a highly precise, low-power temperature switch from Maxim Integrated, designed to monitor temperature levels and activate a system response when the temperature crosses a predetermined threshold. This compact and efficient component is an ideal solution for a wide range of applications, including industrial systems, consumer electronics, and portable devices that require reliable temperature monitoring to ensure optimal performance and safety.

Key Features

  • Accuracy: The MAX6505UTP065+T offers a high degree of accuracy, with a factory-set temperature threshold of +65°C, making it suitable for applications that demand precise temperature regulation.
  • Low Power Consumption: This temperature switch is designed for energy efficiency, which is critical for battery-operated devices, as it helps to prolong battery life and reduce overall power usage.
  • Small Form Factor: The device comes in a tiny 6-pin SOT23 package, allowing it to be easily integrated into space-constrained designs without compromising performance.
  • No External Components Required: The MAX6505UTP065+T operates without the need for external components, simplifying circuit design and reducing the bill of materials.
  • Functional Versatility: It offers both open-drain and push-pull output configurations, providing flexibility in interfacing with other components within a system.

Applications

  • Portable Electronics
  • Computers and Servers
  • Battery Management Systems
  • Industrial Controllers
  • Environmental Monitoring Systems

With its robust design and versatile functionality, the MAX6505UTP065+T temperature switch is a reliable choice for designers looking to incorporate temperature monitoring and control into their systems. Maxim Integrated's commitment to quality ensures that this component delivers consistent performance, making it a trusted option for safeguarding your electronic systems against the risks associated with temperature fluctuations.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess