EN
  • EN
  • DE

TC624VOA

Part No TC624VOA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR PROG 2.7V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5°C
Output Type Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Supply Voltage - Operating 2.7 V to 4.5 V
Operating Supply Current 170μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106044-TC624VOA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC624VOA CAD Model

Description

The TC624VOA is a versatile and high-performance temperature sensor from Microchip Technology, designed to provide precise temperature monitoring in a wide range of applications. This advanced sensor is a part of Microchip's renowned portfolio of thermal management solutions, offering reliable and efficient temperature sensing capabilities.

Key Features

  • Accuracy: The TC624VOA delivers exceptional accuracy in temperature measurement, ensuring that your systems operate within their intended thermal specifications.
  • Range: This sensor is capable of measuring temperatures from -40°C to +125°C, making it suitable for various environments, from industrial to commercial applications.
  • Output: It provides a digital output that can be easily interfaced with microcontrollers and other digital systems, facilitating seamless integration into your designs.
  • Voltage Supply: Operating with a supply voltage range of 3.0V to 5.5V, the TC624VOA is adaptable to different power requirements and is optimized for low-power consumption.
  • Packaging: The device is available in an 8-pin MSOP package, which is compact and suitable for space-constrained applications.

Applications

The TC624VOA is ideal for a variety of applications where precise temperature monitoring is crucial. These include:

  • Computer systems and servers
  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems

Why Choose the TC624VOA?

With its high accuracy, wide temperature range, and digital output, the TC624VOA from Microchip Technology stands out as a superior choice for temperature sensing needs. Its low voltage operation and power efficiency make it a sustainable option for energy-conscious designs, while its compact packaging ensures it can fit into the tightest of spaces without compromising performance. Whether you're developing advanced electronics or ensuring the reliability of industrial systems, the TC624VOA provides the temperature monitoring solution you need to maintain optimal functionality and safety.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess