EN
  • EN
  • DE

TC520ACOE

Part No TC520ACOE
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC SERIAL INTERFACE ADT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications Computer Peripheral Interface, Data Acquisition System Interface, Portable Instruments
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 138984-TC520ACOE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC520ACOE CAD Model

Description

The TC520ACOE is a sophisticated programmable analog device from Microchip Technology, designed to cater to a wide range of applications requiring analog signal processing and control. This component is part of Microchip's extensive portfolio of analog devices, known for their reliability and performance.

Key Features

  • Programmable Analog Array: The core of the TC520ACOE is its programmable analog array, which allows for flexible and customizable analog signal management, making it suitable for various complex applications.
  • High Precision: With its precision analog components, the TC520ACOE ensures high accuracy in signal processing, vital for critical applications where precision is paramount.
  • Dual Slope A/D Conversion: The device features an integrated dual slope A/D converter, providing robust and noise-resistant analog-to-digital conversion, essential for maintaining signal integrity.
  • Serial Interface: A built-in serial interface enables the TC520ACOE to communicate with microcontrollers and other digital systems, facilitating easy integration into a broader system architecture.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various power supply requirements and ensuring compatibility with multiple system designs.

Applications

The versatility of the TC520ACOE makes it an ideal choice for a multitude of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Instrumentation
  • Automotive systems
  • Medical devices

Technical Specifications

The TC520ACOE is available in a 16-pin PDIP, SOIC package, ensuring ease of integration into various circuit designs. It operates over a temperature range of -40°C to +85°C, providing reliable performance under diverse environmental conditions. The device's serial interface operates with standard logic levels, making it compatible with most microcontrollers available in the market.

Conclusion

Microchip Technology's TC520ACOE is a robust, versatile analog device that provides designers with a high degree of flexibility and precision. Its programmable array and integrated features make it an excellent choice for sophisticated analog signal processing applications across various industries.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess