EN
  • EN
  • DE
  • IT

TC4429IOA

Part No TC4429IOA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 6A High-Speed MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264600-TC4429IOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4429IOA CAD Model

Description

Product Overview: Microchip Technology TC4429IOA

The TC4429IOA is a robust, high-speed MOSFET driver manufactured by Microchip Technology, designed to deliver outstanding performance in a variety of applications. This powerful driver is capable of converting TTL or CMOS input logic levels to a higher output drive with the capability of swinging rail-to-rail. It is specifically engineered to drive large capacitive loads with high slew rates, making it an ideal choice for driving power MOSFETs and IGBTs in a wide range of applications.

Key Features

  • High Output Drive: The TC4429IOA can source and sink up to 6A of peak current, ensuring efficient driving of high-capacitance and high-power switching devices.
  • High Speed: It features fast rise and fall times, typically 25ns and 20ns respectively, which is essential for high-frequency switching applications.
  • Latch-Up Protection: The device includes built-in latch-up protection for enhanced reliability, making it resilient in harsh electrical environments.
  • Wide Operating Range: With an operating range from 4.5V to 18V, the TC4429IOA is versatile and can accommodate a variety of power supply configurations.
  • Input Logic Compatibility: Compatible with standard TTL and CMOS levels, this driver easily interfaces with a range of control logic circuits.

Applications

The TC4429IOA is a versatile driver suitable for a multitude of applications including but not limited to:

  • Pulse generators
  • DC-DC converters
  • Motor controllers
  • Power supplies
  • Class D switching amplifiers

Quality and Reliability

Microchip Technology is a leading provider of microcontroller and analog semiconductors, and the TC4429IOA is built to the same high standards as all their products. It is available in the industry-standard 8-pin SOIC package, ensuring compatibility with a wide range of PCB designs and easy integration into existing systems.

Whether you are designing a new system or upgrading an existing one, the TC4429IOA MOSFET driver offers the performance, reliability, and quality that engineers and designers have come to expect from Microchip Technology.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess