Microchip Technology TC4428AEOA713 MOSFET Driver
The TC4428AEOA713 is a robust, high-speed dual MOSFET driver designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This driver is engineered to convert TTL or CMOS input logic levels to high-current outputs at voltages up to 18V. Its ability to deliver peak currents of up to 1.5A makes it an ideal choice for driving power MOSFETs and IGBTs in a wide range of applications.
Featuring matched rise and fall times, as well as low propagation delay, the TC4428AEOA713 ensures efficient and reliable operation in high-frequency circuits. The device is characterized by its separate input logic supply, which allows for design flexibility by enabling the logic inputs to operate at a different voltage level than the main supply voltage of the driver.
The TC4428AEOA713 comes in a 8-SOIC package, providing a compact solution that is both space-saving and highly functional. Its operational temperature range of -40°C to +125°C allows for deployment in environments experiencing extreme temperature conditions, ensuring consistent performance and reliability.
Key features of the TC4428AEOA713 include:
- Dual high-speed MOSFET driver capability
- Input compatible with TTL and CMOS levels
- Peak output current of 1.5A per driver
- Matched rise and fall times for both channels
- Low propagation delay time
- Separate input logic supply for design versatility
- Wide operating voltage range from 4.5V to 18V
- High noise immunity
- Operational temperature range from -40°C to +125°C
- 8-SOIC package for a compact footprint
Whether you're designing switching power supplies, motor controllers, or any system requiring high-speed, high-current switching, the TC4428AEOA713 is an excellent choice to drive your power stage with precision and efficiency.