Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Riedon
Series CSRL
Package Bulk
Resistance 3 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Metal Element
Features Current Sense, Non-Inductive
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -55°C ~ 170°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Size / Dimension 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1337649-CSRL1-0R003F1
Ultra Librarian 3D Model Ultra Librarian CSRL1-0R003F1 CAD Model

Description

The 1337649-CSRL1-0R003F1 resistor is a surface mount chip resistor from Riedon's CSRL series.

  • Resistance: 3 mOhms
  • Power Rating: 1W
  • Material: Metal Element
  • Tolerance: ±1%
  • Inductance: Non-Inductive
  • Packaging: Bulk
  • Package/Case: 1206 (3216 Metric)
  • Terminations: 2
  • Temperature Coefficient: ±75ppm/°C
  • Operating Temperature: -55°C to 170°C
  • Dimensions: 0.122" L x 0.063" W (3.10mm x 1.60mm)
  • REACH: Not Affected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
RES 56 OHM 1% 0.3W MELF 0102 / 56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Need more? Email Us
ECAD model for SMA-A0102FTDL56R
Yageo
RES SMD 18.2K OHM 1% 1/16W 0402
Lowest to $0.0016
ECAD model for RC0402FR-0718K2L
Yageo
RES SMD 200K OHM 1% 1/16W 0402
Lowest to $0.0023
ECAD model for RC0402FR-07200KL
Yageo
RES SMD 3.32K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-073K32L
Panasonic
RES SMD 300K OHM 5% 1/10W 0603 / 300 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for ERJ-3GEYJ304V
KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR732ETTDR240F
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0237
ECAD model for RC0402FR-07120RL
TE Connectivity
RES 0.062 OHM 1% 2W 2512
Need more? Email Us
ECAD model for RLP73N3AR062FTDF
Yageo
RES SMD 10K OHM 5% 1/16W 0402
Lowest to $0.0015
ECAD model for RC0402JR-0710KL

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention