Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829055-M25P10-VMN6P
Ultra Librarian 3D Model Ultra Librarian M25P10-VMN6P CAD Model

Description

STMicroelectronics M25P10-VMN6P Serial Flash Memory

The M25P10-VMN6P is a high-performance 1 Mbit (128K x 8) Serial Flash Memory module from the reputable semiconductor manufacturer, STMicroelectronics. This device is specifically designed to cater to a wide array of digital applications requiring efficient and reliable non-volatile memory storage. The M25P10-VMN6P utilizes the industry-standard Serial Peripheral Interface (SPI) bus, which ensures compatibility with a wide range of microcontrollers and digital systems.

Featuring a 2.7 to 3.6 volt power supply range, the M25P10-VMN6P is optimized for low-power consumption, making it an ideal choice for battery-powered and portable devices. Its 50 MHz clock frequency enables fast read and write operations, which is crucial for performance-critical applications. The device supports standard SPI, Dual SPI, and Quad SPI operation, allowing for flexible and efficient data transfer modes.

The memory module is organized as 4 sectors, each containing 256 pages, with each page being 256 bytes wide. This organization allows for flexible and efficient data management. The M25P10-VMN6P also provides additional features such as sector protection and hardware write protection, enhancing data security and preventing accidental data corruption.

With its small 8-pin VDFPN package, the M25P10-VMN6P is a space-saving solution that can easily fit into compact circuit board designs. Its wide temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions, making it suitable for industrial and automotive applications.

In summary, the STMicroelectronics M25P10-VMN6P Serial Flash Memory offers a reliable and efficient storage solution for a multitude of electronic devices. Its high-speed interface, low power consumption, and robust security features make it an excellent choice for designers looking to enhance their systems with fast and dependable non-volatile memory.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention