EN
  • EN
  • DE
  • IT

TC4426AVOA713

Part No TC4426AVOA713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.5A DUAL HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1105933-TC4426AVOA713
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC4426AVOA713 CAD Model

Description

Product Overview: TC4426AVOA713 by Microchip Technology

The TC4426AVOA713 is a robust, high-speed, dual non-inverting power MOSFET driver engineered by Microchip Technology. This component is designed to convert TTL or CMOS input logic levels to a higher voltage and current output with the capability to drive large capacitive loads with excellent switching performance. Its high current drive capability of 1.5A (peak) per channel and wide operating voltage range of 4.5V to 18V make it an ideal choice for a variety of demanding applications.

Key Features

  • High Current Drive: Each output is capable of driving 1.5A (peak), making it suitable for driving power MOSFETs and other high current loads.
  • Wide Operating Voltage Range: The TC4426AVOA713 operates over a supply voltage range of 4.5V to 18V, offering flexibility for various power systems.
  • High-Speed Performance: Fast rise and fall times of 30ns and 25ns respectively, at a 1000pF load, ensure efficient switching performance.
  • Dual Non-Inverting Channels: The device features two non-inverting drivers that can be used independently or in parallel for higher current applications.
  • Matched Rise and Fall Times: Reduces switching noise and minimizes cross-conduction.
  • Latch-Up Protected: Built-in protection against latch-up ensures reliability under adverse conditions.
  • ESD Protected: Input and output are protected against electrostatic discharges, enhancing the durability of the component.

Applications

The versatility of the TC4426AVOA713 makes it suitable for a wide range of applications, including but not limited to motor control circuits, power supply circuits, line drivers, and pulse transformers. Its ability to provide high current output and fast switching speeds is particularly beneficial in applications that require efficient power management and high-speed operation.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the TC4426AVOA713 is no exception. This component is rigorously tested to meet high standards of performance and stability, ensuring that it can withstand the challenges of real-world conditions and deliver consistent results.

You May Also Be Interested in

Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess