EN
  • EN
  • DE
  • IT

TPS54232DRG4

Part No TPS54232DRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707874-TPS54232DRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54232DRG4 CAD Model

Description

Product Overview: TPS54232DRG4 by Texas Instruments

The TPS54232DRG4 is a highly efficient, adaptive on-time D-CAP™ mode synchronous buck converter from the reputable semiconductor manufacturer Texas Instruments (TI). This component is designed to provide a compact and high-performance solution for power supply applications across a wide range of electronic devices.

With an input voltage range of 4.5V to 28V, the TPS54232DRG4 is versatile enough to handle a variety of sources, from single-cell batteries to industrial supplies. It can deliver an output current of up to 2A, which makes it suitable for medium-power applications. The adjustable switching frequency, which can be set from 200kHz to 2.5MHz via an external resistor, allows designers to optimize the converter for efficiency or component size based on the application requirements.

The TPS54232DRG4 incorporates a range of features to enhance its performance and reliability. These include internal soft start, undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown (TSD). These protective measures ensure that the device operates safely under various conditions, protecting both the power supply and the load from potential damage.

In terms of efficiency, the TPS54232DRG4 is designed to provide an excellent balance between quiescent current and output ripple, which is crucial for battery-powered applications where power conservation is a priority. The Eco-mode™ operation further improves efficiency at light loads, reducing power consumption when the demand is low.

The TPS54232DRG4 comes in a compact 8-pin SOIC package with a PowerPAD™ on the underside, which enhances thermal performance and allows for more efficient heat dissipation. This feature is particularly beneficial in applications where space is at a premium and maintaining a low operational temperature is crucial.

Overall, the TPS54232DRG4 is a reliable and flexible solution for designers looking to implement an efficient power management system in their projects. With its comprehensive feature set and robust design, it meets the demands of a wide range of applications, from consumer electronics to industrial controls.

You May Also Be Interested in

Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.0169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3168 $57.0240
380+ $0.2968 $112.7840
590+ $0.2868 $169.2120
840+ $0.2668 $224.1120
1,095+ $0.2567 $281.0865
1,365+ $0.2467 $336.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,010 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess