Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise / Fall Time 23ns, 25ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC4425
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1264578-TC4425MJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4425MJA CAD Model

Description

The TC4425MJA from Microchip Technology is a robust, high-speed MOSFET driver designed to accommodate a wide range of power management and conversion applications. This device is capable of delivering a peak output current of 1.5A, making it an excellent choice for driving large capacitive loads with swift rise and fall times, thus ensuring efficient operation of power MOSFETs or IGBTs.

Key Features:

  • High Peak Output Current: Capable of delivering up to 1.5A, the TC4425MJA can efficiently drive large capacitive loads.
  • Wide Operating Range: The device operates over a voltage range of 4.5V to 18V, making it versatile for various power systems.
  • High-Speed: With fast rise and fall times, the TC4425MJA is optimized for applications requiring high-speed operation.
  • Latch-Up Protected: It is resistant to latch-up up to the maximum rated temperature, ensuring reliable performance under harsh conditions.
  • Input/Output Pin-to-Pin Compatible: The TC4425MJA is compatible with the TC4424/TC4426 family, providing design flexibility and ease of upgrading.

Applications:

The TC4425MJA is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor and Solenoid Drivers
  • Class D Switching Amplifiers
  • Pulse Generators

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the TC4425MJA is no exception. It is manufactured in a facility that adheres to stringent quality control standards, ensuring high reliability and performance. The product is also available in a CERDIP-8 package, which provides additional protection against harsh environmental conditions.

Conclusion:

The TC4425MJA MOSFET driver from Microchip Technology represents a reliable and efficient solution for high-speed switching applications. Its high peak output current, wide operating voltage range, and compatibility with existing product families make it a versatile choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $1.7728
ECAD model for ZXGD3101N8TC
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.7040
ECAD model for TC1411NVOA713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention