Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features Low-Side Gate Driver IC Inverting 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC429
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936153-TC429EOA
Ultra Librarian 3D Model Ultra Librarian TC429EOA CAD Model

Description

The Microchip Technology TC429EOA is a high-speed MOSFET driver specifically designed to address the needs of today's advanced electronic systems. This driver is capable of delivering peak output currents of up to 1.5A, making it an ideal choice for driving large capacitive loads with rapid switching speeds. The TC429EOA is part of Microchip's extensive portfolio of MOSFET drivers, known for their reliability and performance.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A, this driver can effectively power large MOSFETs and IGBTs.
  • Wide Operating Voltage Range: The device operates from a supply voltage range of 4.5V to 18V, offering flexibility for various circuit configurations.
  • Fast Rise and Fall Times: With rise and fall times of typically 25ns and 20ns respectively, the TC429EOA ensures quick switching, reducing power losses and improving efficiency.
  • Low Propagation Delay Time: The propagation delay time is minimized to typically 65ns, which allows for precise control in high-speed applications.
  • Latch-Up Protected: It is designed to withstand up to 500mA of reverse current, providing robustness against latch-up events.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.

Applications

The TC429EOA is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Controllers
  • Pulse Transformer Drivers
  • Line Drivers

Product Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the TC429EOA. The device is available in an 8-pin SOIC package, ensuring compatibility with standard PCB layouts. With its robust design and advanced features, the TC429EOA MOSFET driver is an excellent choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP
Lowest to $10.0901
ECAD model for LTC7000IMSE-1#WTRPBF
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $10.8550
ECAD model for LMG1210RVRR
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB
Monolithic Power Systems Inc.
Half-Bridge Gate Driver IC 10-QFN (4x4)
Need more? Email Us
ECAD model for MP1924AHR-LF-P
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
IXYS
14 Ampere Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN414PI

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5660 $51.3200
48+ $2.1055 $101.0640
74+ $2.0397 $150.9378
102+ $1.9739 $201.3378
132+ $1.9081 $251.8692
176+ $1.7107 $301.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention