EN
  • EN
  • DE

TC427EOA713

Part No TC427EOA713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.5A DUAL HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 30ns, 30ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1105872-TC427EOA713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC427EOA713 CAD Model

Description

Product Overview: TC427EOA713

The TC427EOA713 is a high-performance, dual non-inverting power MOSFET driver manufactured by Microchip Technology. This driver is designed to convert TTL or CMOS input logic levels to high-current outputs at voltages up to 18V. Its robust design and efficient performance make it an ideal choice for a wide range of applications, including motor control, relay driving, and power conversion systems.

Key Features

  • High Peak Output Current: The device can deliver up to 1.5A of peak output current, making it suitable for driving large capacitive loads with excellent transient response.
  • Wide Operating Voltage Range: It operates across a voltage range of 4.5V to 18V, providing flexibility for various power supply requirements.
  • High-Speed Operation: With a typical rise and fall time of 35ns, the TC427EOA713 ensures high-speed operation, crucial for applications requiring rapid switching.
  • Low Supply Current: The quiescent current is low, ensuring minimal power loss when the device is in the idle state.
  • Latch-Up Protected: It is designed to be resistant to latch-up, enhancing its reliability and robustness in adverse conditions.
  • Input Logic Level Compatibility: The driver is compatible with both TTL and CMOS input logic levels, providing versatility for interfacing with different types of control circuits.

Applications

The TC427EOA713 is versatile and can be used in various applications, including:

  • DC to DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor and Solenoid Drivers
  • Line Drivers
  • Relay Drivers

Product Specifications

The driver is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Microchip Technology's commitment to quality and performance is evident in the TC427EOA713 MOSFET driver, making it a reliable choice for designers looking to incorporate a durable and efficient power driver into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess