EN
  • EN
  • DE

DAC908EG4

Part No DAC908EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Segment 8-Bit 28-Pin TSSOP DAC 1-CH Segment 8-Bit 28-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Gold
Conversion Rate 200 Msps
Differential Nonlinearity 0.5 LSB
Height 1.15 mm
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Yes
Length 9.7 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 230 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 24 mA
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 28
Operating Supply Voltage 5 V
Power Consumption 170 mW
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 200 Msps
Settling Time 30 ns
Spurious-free dynamic range (SFDR) 67 dB
Supply Type Analog, Digital
Weight 117.508773 mg
Width 4.4 mm
Win Source Part Number 1055169-DAC908EG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC908EG4 CAD Model

Description

The DAC908EG4 from Texas Instruments is a high-performance, 8-bit digital-to-analog converter (DAC) that offers exceptional accuracy and speed. Designed for demanding applications that require precise digital-to-analog conversion, the DAC908EG4 is an ideal solution for a wide range of systems including telecommunications, test equipment, and digital signal processing.

Key Features

  • High-Speed Performance: The DAC908EG4 boasts a high update rate, making it suitable for applications that require rapid signal generation with minimal delay.
  • 8-Bit Resolution: With its 8-bit resolution, this DAC provides a fine level of detail in the analog output, allowing for precise control over the signal.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC908EG4 is ideal for portable and battery-powered devices where power consumption is a critical factor.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Flexible Reference Inputs: It supports a wide range of reference input voltages, giving designers the flexibility to choose the most suitable reference for their application.
  • Compact Package: Housed in a space-saving package, the DAC908EG4 is designed to fit into tight PCB layouts, making it perfect for compact systems.

Applications

The DAC908EG4 is versatile and can be used in numerous applications such as:

  • Direct Digital Synthesis (DDS)
  • Waveform Generation
  • Automated Test Equipment (ATE)
  • Communication Systems
  • Digital Signal Processing

Technical Specifications

Some of the key technical specifications of the DAC908EG4 include:

  • Supply Voltage: 5V
  • Digital Input Logic Levels: TTL/CMOS compatible
  • Settling Time: Typically fast
  • Output Voltage Range: Programmable
  • Package Type: Surface-Mount

With its robust feature set, the DAC908EG4 from Texas Instruments is a top-tier choice for designers looking for a DAC that delivers both precision and performance.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3459 $50.0754
15+ $6.8479 $102.7185
23+ $6.6339 $152.5797
32+ $6.4199 $205.4368
41+ $6.2059 $254.4419
54+ $5.5639 $300.4506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 748 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess