EN
  • EN
  • DE

TC1303B-DG0EMF

Part No TC1303B-DG0EMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 500 mA Synchronous Buck Regulator, + 300 mA LDO with Power-Good Output | IC REG DL BUCK/LINEAR SYNC 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 2MHz
Voltage/Current - Output 1 3V, 500mA
Voltage/Current - Output 2 2.7V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number TC1303B
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Win Source Part Number 1264443-TC1303B-DG0EMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1303B-DG0EMF CAD Model

Description

The TC1303B-DG0EMF is a high-performance, integrated power supply solution from Microchip Technology, designed to cater to the demanding needs of modern electronic devices. This compact component combines a synchronous buck regulator (Switcher) with a Linear Regulator to provide two high-efficiency power outputs from a single input source.

Key Features

  • High Efficiency: The synchronous buck regulator design allows for up to 96% efficiency, reducing power loss and improving battery life in portable applications.
  • Dual Output: This device offers two outputs, a high-current switcher capable of delivering up to 500 mA and a low dropout linear regulator with a 300 mA output, providing flexibility in power management.
  • Low Quiescent Current: The TC1303B-DG0EMF features a low quiescent current, which is crucial for battery-operated devices, ensuring minimal power consumption during idle states.
  • Adjustable Output Voltage: The output voltage of the switcher is adjustable, allowing for a wide range of output voltages to meet various application requirements.
  • Power-Good Output: A 'power-good' output indicator is available, which can be used for power sequencing and system reliability checks.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Small Footprint: The TC1303B-DG0EMF is available in a small 10-pin MSOP package, making it ideal for space-constrained applications.

Applications

With its versatile power management capabilities, the TC1303B-DG0EMF is well-suited for a broad range of applications, including but not limited to:

  • Portable and battery-operated devices
  • Smartphones and wearable technology
  • Microcontroller power supplies
  • Wireless communication systems
  • Point-of-load conversions in networking equipment

Microchip Technology's TC1303B-DG0EMF is a testament to their commitment to providing innovative, reliable, and efficient power management solutions. Its integration of a synchronous buck regulator with a linear regulator in a single package makes it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess