EN
  • EN
  • DE

AT29LV256-20JC

Part No AT29LV256-20JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 256KBIT 200NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 256Kb (32K x 8)
Access Time 200ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019337-AT29LV256-20JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT29LV256-20JC CAD Model

Description

Microchip Technology AT29LV256-20JC

The AT29LV256-20JC is a high-performance, 256-kilobit Flash memory component designed and manufactured by Microchip Technology. This device is part of the AT29 series, which is renowned for its reliability and efficiency in a wide range of applications. The AT29LV256-20JC is particularly suited for applications that require fast access times and low-power consumption.

Key Features:

  • Density: The device offers a storage capacity of 256 kilobits, providing ample space for firmware storage, boot code, or small application code.
  • Speed: With an access time of 20 nanoseconds, the AT29LV256-20JC ensures swift data retrieval, making it ideal for performance-critical applications.
  • Low Voltage Operation: Operating at a voltage range of 3V to 3.6V, this Flash memory component is optimized for low-power operations, which is crucial for battery-powered devices.
  • Package: The device comes in a 32-lead, plastic J-leaded chip carrier (PLCC) package, which provides a compact footprint and robustness for various PCB layouts.
  • Endurance: The Flash memory is designed for a high number of program/erase cycles, ensuring a long operational life for products that frequently update their stored data.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for use in harsh environments.

The AT29LV256-20JC is designed with an industry-standard interface, which allows for easy integration into existing designs without the need for significant hardware changes. Its compatibility with JEDEC standards ensures that it can be used as a drop-in replacement for other Flash memory devices with similar specifications.

This memory component is typically used in embedded systems, telecommunications, automotive electronics, and other industrial applications where reliable and durable non-volatile memory is critical. The AT29LV256-20JC's combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to optimize their systems for performance and longevity.

Overall, the Microchip Technology AT29LV256-20JC stands out as a versatile and dependable Flash memory solution that meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess