EN
  • EN
  • DE

AT29C040A-12JI

Part No AT29C040A-12JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 4Mb (512K x 8) Parallel 120 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT29C040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911913-AT29C040A-12JI
Ultra Librarian 3D Model Ultra Librarian AT29C040A-12JI CAD Model

Description

Microchip Technology AT29C040A-12JI Overview

The AT29C040A-12JI is a high-performance, 4-megabit Flash memory component manufactured by Microchip Technology. This robust memory chip is designed to provide a reliable storage solution for a wide range of applications, including embedded systems, telecommunications, and computing devices. With its industry-standard JEDEC interface, the AT29C040A-12JI ensures compatibility with a vast array of existing designs and systems.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Speed: 120 ns access time, which facilitates high-speed read operations
  • Operating Voltage: 5V supply, providing compatibility with 5V logic levels
  • Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C
  • Packaging: 32-lead PLCC (Plastic Leaded Chip Carrier) package, ideal for surface mount technology
  • Endurance: High write endurance with a minimum of 10,000 write cycles
  • Data Retention: Guaranteed data retention of 20 years, ensuring long-term reliability of stored data
  • Programming: Supports byte-by-byte or page mode programming, which allows for flexible and efficient memory utilization

Applications

The AT29C040A-12JI is well-suited for applications that require fast access to non-volatile memory. Its robust endurance and data retention characteristics make it an excellent choice for:

  • Embedded control systems
  • Boot memory for computers and servers
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT29C040A-12JI is backed by Microchip's strong technical support and service, ensuring that designers and engineers have access to the resources they need to integrate this memory component seamlessly into their projects. With its robust feature set and dependable performance, the AT29C040A-12JI stands out as a premier choice for high-capacity, non-volatile memory storage solutions.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess