EN
  • EN
  • DE

TC1266VOA

Part No TC1266VOA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description 200mA PCI LDO | IC REG CONV PCI 1OUT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Applications Converter, PCI Peripheral Card Applications
Parts Input Voltage (V) 4.3V ~ 5.5V
Voltage - Output 3.3V
Temperature Range - Operating -5°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC1266
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264428-TC1266VOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1266VOA CAD Model

Description

Introducing the TC1266VOA from Microchip Technology

Microchip Technology's TC1266VOA is a high-performance, fixed-voltage regulator designed to offer a reliable power supply solution for a wide array of electronic applications. This robust component is engineered to provide a stable output voltage with a low dropout voltage, making it an ideal choice for systems with a tight voltage margin.

The TC1266VOA boasts an impressive output current of up to 500 mA, which is sufficient for powering small to medium-sized digital and analog circuits. Its fixed output voltage is precisely regulated, ensuring that your devices operate smoothly and consistently. The regulator is designed to be highly efficient, which helps to minimize the heat generated and prolong the life of your electronic components.

One of the key features of the TC1266VOA is its low dropout voltage, which allows it to continue providing a stable output even when the input voltage is very close to the output voltage. This characteristic is particularly useful in battery-operated devices, where the input voltage can vary significantly during the battery's discharge cycle.

The TC1266VOA also includes several protective features to safeguard your electronics. It comes with built-in overcurrent protection, which prevents damage to the regulator and your device in the event of a current overload. Additionally, the thermal shutdown feature ensures that the device automatically turns off if it reaches an unsafe temperature, thus preventing thermal damage.

Designed with versatility in mind, the TC1266VOA is available in a small SOT-223 package, making it suitable for space-constrained applications. Its compact form factor and low component count requirement make it easy to integrate into your existing designs without the need for extensive redesigns or additional components.

Whether you are designing power management systems for consumer electronics, telecommunications, or automotive applications, the TC1266VOA from Microchip Technology offers a reliable and efficient solution that you can trust to keep your devices powered and protected.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess