Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Power Supply, Automotive Applications
Voltage - Input -1V ~ 40V
Number of Outputs 6
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC339
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883412-MC33907AER2
Ultra Librarian 3D Model Ultra Librarian MC33907AER2 CAD Model

Description

Product Overview: NXP MC33907AER2

The NXP MC33907AER2 is a sophisticated power system basis chip (SBC) designed to support the stringent requirements of automotive applications. This integrated circuit is tailored to control and monitor the vehicle's power supply and communication interfaces, providing a reliable solution for automotive electronic systems.

Key Features

  • Multiple Voltage Regulators: The MC33907AER2 includes a variety of voltage regulators, ensuring stable power supply for microcontrollers and other peripherals within the automotive system.
  • Enhanced Safety: With features like fail-safe outputs, watchdog timers, and thermal protection, the chip is engineered to operate reliably in the harsh conditions often encountered in automotive environments.
  • CAN Interface: The inclusion of a high-speed Controller Area Network (CAN) interface facilitates communication between the chip and other CAN-enabled devices within the vehicle, enabling a robust and efficient vehicle network.

Applications

The MC33907AER2 is ideal for a wide range of automotive applications, including engine control units, body control modules, gateway modules, and other electronic control units that require a reliable power management system.

Technical Specifications

Parameter Value Package LQFP-48 Operating Temperature -40°C to +125°C Voltage Range 5.5V to 27V Current Consumption Low-power modes available

Reliability and Quality

NXP's commitment to quality ensures that the MC33907AER2 meets the rigorous standards required for automotive components. The device is designed for longevity and reliability, with built-in features to detect and respond to potential faults, ensuring continuous operation of the vehicle's electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR IMVP8 1OUT 40QFN / - Controller, Intel IMVP8 Voltage Regulator IC 1 Output 40-QFN (5x5)
Lowest to $5.7719
ECAD model for NCP81255MNTXG
Renesas Electronics America
Four-Phase Buck PWM Controller with Integrated MOSFET Drivers for Intel VR10, VR11, and AMD Applications | IC REG CTRLR VR10 1OUT 48QFN
Need more? Email Us
ECAD model for ISL6312IRZ
Renesas Electronics America
PCN13024 – ASECL Reliability Qualification Summary | IC REG IMVP-7 VR12 2OUT 48QFN
Lowest to $7.1057
ECAD model for ISL6364ACRZ
ON Semiconductor
IC CONV DDR DDR2 DDR3 / DDR Memory Termination Regulator 2.2V to 5.5V 8-Pin SOIC N EP T/R
Lowest to $1.4214
ECAD model for NCP51198PDR2G
ON Semiconductor
IC SECONDARY CTLR SW PS / AC to DC Switching Converter SMPS Controller 3.7V T/R 5-Pin TSOP
Lowest to $0.2458
ECAD model for NCP4328ASNT1G
Microchip Technology
5A Fast-Response LDO Regulator | IC REG CONV INTEL 1OUT TO220-3
Lowest to $7.2769
ECAD model for MIC29510-5.0WT
Renesas Electronics America
Single Phase Core Controller for VR12.6 | IC REG CTRLR INTEL 1OUT 20QFN
Lowest to $8.2609
ECAD model for ISL95813HRZ
Renesas Electronics America
Two-Phase Core Regulator for IMVP-6 Mobile CPUs | IC REG CONV INTEL 1OUT 48QFN
Lowest to $0.8098
ECAD model for ISL6262CRZ
ON Semiconductor
IC REG VR CTLR 4PHASE 32QFN / DC to DC Controller Circuit
Lowest to $4.3985
ECAD model for NCP81142MNTXG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention