Products specifications Report Issue?

Type Power
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 12 AWG
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634870-6648237-1
Ultra Librarian 3D Model Ultra Librarian 6648237-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG DRAWER 16POS BLUE
Need more? Email Us
ECAD model for 172059-3
TE Connectivity
CONTACT PIN POWER 10AWG SILVER
Need more? Email Us
ECAD model for 194189-8
TE Connectivity
CONN 6POS BLUE PNL MNT
Need more? Email Us
ECAD model for 202758-3
TE Connectivity
CONN GUIDE MODULE KEYED 3POS
Need more? Email Us
ECAD model for 5120913-3
TE Connectivity
TA HOOD,#8,RED
Need more? Email Us
ECAD model for 1643279-2
TE Connectivity
CONN SHROUD DIN 41612 96POS GRY
Lowest to $3.6990
ECAD model for 535074-1
TE Connectivity
CONN MOD KEY GUIDE R/A MACHINED
Need more? Email Us
ECAD model for 2000713-1
TE Connectivity
CONN SHROUD DIN 41612 96POS GRY
Need more? Email Us
ECAD model for 535074-2
TE Connectivity
CONN RCPT HSG DRAWER 12POS BLUE
Need more? Email Us
ECAD model for 5172069-1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention