Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 20V
Switching Frequency 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC38C43
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222500-MIC38C43XYM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43XYM CAD Model

Description

The MIC38C43XYM is a versatile Pulse Width Modulation (PWM) controller from Microchip Technology, designed to offer high-performance solutions for a wide range of power supply applications. This IC is a member of the 38C4x series and is particularly well-suited for implementing off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external components.

Key Features

  • Current-Mode Operation: The MIC38C43XYM operates using current-mode control, providing fast response to load changes and inherent protection against short circuits.
  • High-Frequency Operation: Capable of operating at frequencies up to 500 kHz, this controller enables the design of power supplies with smaller components, leading to compact and efficient designs.
  • Low Start-Up Current: The device features a low start-up current of 500 µA (typical), which is beneficial for reducing standby power consumption.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping, which is crucial for consistent and reliable operation of the PWM controller.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation despite varying input voltages or output capacitance.
  • Under-Voltage Lockout (UVLO): The MIC38C43XYM includes UVLO with hysteresis to prevent the controller from operating at insufficient voltages, which could lead to erratic behavior or damage.

Applications

The MIC38C43XYM is ideal for a variety of applications where efficient power conversion is required. These include:

  • Switching power supplies
  • DC-to-DC converters
  • Off-line power supplies
  • Battery chargers
  • Power supply for LED lighting

Package and Availability

The MIC38C43XYM is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. The device is also characterized for stable operation over an industrial temperature range, making it suitable for harsh environments. With Microchip's commitment to long-term availability, designers can rely on this PWM controller for consistent supply and support.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MH
STMicroelectronics
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
Lowest to $0.7321
ECAD model for L6728AH
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Lowest to $1.0690
ECAD model for ISL6545CRZ
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Lowest to $7.1819
ECAD model for LTC3807EFE#TRPBF
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBACK 8SOIC
Lowest to $0.6011
ECAD model for UC3845BD1
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT / Regulator Output DC-DC Controller IC
Lowest to $32.8422
ECAD model for UCC1800J
Texas Instruments
Advanced Regulating Pulse Width Modulators
Lowest to $3.8571
ECAD model for UC3524DWTR
Texas Instruments
Current Mode PWM Controller | IC REG CTRLR MULT TOP 16SOIC
Lowest to $1.0409
ECAD model for UC3846DWTRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7577 $57.9117
50+ $2.2627 $113.1350
77+ $2.1921 $168.7917
106+ $2.1213 $224.8578
137+ $2.0506 $280.9322
183+ $1.8385 $336.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention