EN
  • EN
  • DE

X0405MF 1AA2

Part No X0405MF 1AA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 4A 50UA 600V TO202-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 50μA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 900mA
Current - On State (It (RMS)) (Max) 1.35A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-202
Win Source Part Number 214009-X0405MF 1AA2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian X0405MF 1AA2 CAD Model

Description

Introducing the X0405MF 1AA2, a high-performance SCR (Silicon-Controlled Rectifier) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is engineered to deliver exceptional performance in a wide range of applications requiring controlled rectification and phase control operations.

Key Features:

  • High Surge Capability: The X0405MF 1AA2 is capable of handling high surge currents, making it ideal for applications that experience frequent surges or spikes in power.
  • Voltage Rating: With a repetitive peak off-state voltage (Vdrm/Vrrm) of 600V, this SCR can be used in circuits with high operating voltages, providing ample headroom for safety and reliability.
  • On-State RMS Current (IT(RMS)): The device supports an RMS current of up to 4A, ensuring it can handle a significant amount of continuous current without overheating or failing.
  • Gate Trigger Current (IGT): The SCR has a low gate trigger current, making it easy to switch on with minimal power, thus ensuring efficient operation and compatibility with a wide range of control circuits.
  • TO-202 Package: Encased in a compact TO-202 package, the X0405MF 1AA2 is designed for easy integration into various electronic assemblies, offering a balance between space-saving and power handling.

Applications:

The X0405MF 1AA2 is suited for diverse applications across multiple industries. Its reliability and efficiency make it an excellent choice for:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Regulated power supplies
  • Lighting control systems

Quality and Reliability:

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The X0405MF 1AA2 SCR is no exception, offering consistent performance and a long operational lifespan, backed by rigorous testing and quality control processes.

Whether you're designing industrial controls, consumer electronics, or automotive systems, the X0405MF 1AA2 from STMicroelectronics is a reliable and versatile choice that will enhance the performance and durability of your electronic designs.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8998 $53.9880
140+ $0.7383 $103.3620
210+ $0.7153 $150.2130
290+ $0.6922 $200.7380
375+ $0.6691 $250.9125
505+ $0.5999 $302.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess