Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Output Type Analog, Digital
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1098095-TC07EUA713
Categories Moisture Sensors,Humidity
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC07EUA713 CAD Model

Description

The TC07EUA713 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to the needs of modern embedded systems. This high-performance product stands out as a versatile and robust solution for a wide range of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Advanced Core: At the heart of the TC07EUA713 is a powerful core designed to execute instructions efficiently, ensuring fast processing and real-time performance.
  • Memory Capacity: The device boasts a generous amount of onboard memory, providing ample space for complex applications and data storage. This includes both flash memory for program storage and RAM for operational data handling.
  • Connectivity: With a range of communication interfaces, the TC07EUA713 facilitates easy integration with other components and peripherals. This includes standard protocols such as I2C, SPI, and UART, ensuring compatibility with a wide array of external devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCU operates at low power, making it ideal for battery-powered and energy-sensitive applications.
  • Analog Features: The inclusion of analog modules like ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) allows for seamless processing of analog signals, crucial for sensor-based applications.
  • Robust Security: Security is a top priority for the TC07EUA713, featuring advanced cryptographic modules to protect sensitive data and ensure secure communication.

Applications

The versatility of the TC07EUA713 makes it suitable for a diverse array of applications. Its robust processing capabilities are perfect for complex tasks in industrial automation, while its connectivity options make it a prime choice for IoT devices requiring reliable data exchange. Automotive systems benefit from its real-time performance and security features, and consumer electronics can leverage its efficiency and rich feature set for enhanced user experiences.

Conclusion

Microchip Technology's TC07EUA713 MCU is a testament to the company's commitment to innovation and quality. It provides developers with a flexible, high-performance platform that can be tailored to meet the specific needs of their applications, while maintaining a focus on power efficiency and security. Whether for industrial, automotive, consumer, or IoT applications, the TC07EUA713 is engineered to deliver exceptional results.

You May Also Be Interested in

Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Need more? Email Us
ECAD model for HIH-4021-004
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SMD
Need more? Email Us
ECAD model for CC2D35S
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% SIP
Need more? Email Us
ECAD model for HIH-4021-002
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 2% SIP
Need more? Email Us
ECAD model for CC2D25-SIP
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5
Need more? Email Us
ECAD model for HIH-4602-L
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
ECAD model for FST08-B-1K0E
Silicon Labs
SENS HUMI/TEMP 3.6V PWM 3% 6DFN
Need more? Email Us
ECAD model for SI7023-A20-IM1
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.6364
ECAD model for HM1500LF
Honeywell
SENS HUMI/TEMP 3.3V I2C 4% 4SIP
Need more? Email Us
ECAD model for HIH6121-021-001

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention