EN
  • EN
  • DE

SY89850UMG-TR

Part No SY89850UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC DRVR/RCVR LVPECL PREC 8-MLF / Single Receiver 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SY89
Packaging Reel package
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 795980-SY89850UMG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY89850U
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89850UMG-TR CAD Model

Description

Product Overview

The SY89850UMG-TR is a high-performance, precision, low-jitter clock synthesizer from Microchip Technology, which is renowned for its exceptional quality and reliability. As a leading component in digital circuitry, this device plays a crucial role in ensuring accurate timing and synchronization for a variety of applications, including networking, telecommunications, and high-speed data processing.

Key Features

  • Frequency Synthesis: The SY89850UMG-TR is designed to generate a stable and precise clock signal, which is essential for coordinating the timing of digital circuits.
  • Low Jitter Performance: With its low jitter characteristics, this product guarantees high signal integrity, which is critical for maintaining the fidelity of digital signals over long distances and through various electronic components.
  • High-Speed Operation: The device supports high-frequency operation, making it suitable for applications that require fast data transfer rates and quick response times.
  • Programmable Outputs: It offers programmable outputs that can be tailored to meet the specific needs of various applications, providing designers with flexibility and control over their system design.
  • Supply Voltage: The SY89850UMG-TR operates at a typical supply voltage, ensuring compatibility with standard power supplies and simplifying the power management within electronic systems.
  • Temperature Range: This clock synthesizer operates over an industrial temperature range, making it robust and reliable for use in harsh environmental conditions.
  • Packaging: The component is available in a compact, surface-mount package that is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The SY89850UMG-TR is ideal for use in a wide range of applications, including:

  • Data Centers and Servers
  • Networking Equipment such as Routers and Switches
  • Telecommunications Infrastructure
  • High-Speed Computing and Data Processing Systems
  • Industrial Control Systems

With its combination of precision, reliability, and flexibility, the SY89850UMG-TR from Microchip Technology is an excellent choice for designers and engineers looking to optimize the performance and stability of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess