EN
  • EN
  • DE

SY89467UHY-TR

Part No SY89467UHY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:20 2GHZ 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Case / Package 64-TQFP-EP (10x10)
Family Name SY89467
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY89467UHY TR, SY89467UHY TR-ND, SY89467UHYTR, SY89467UHYTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935785-SY89467UHY-TR
Ultra Librarian 3D Model Ultra Librarian SY89467UHY-TR CAD Model

Description

The SY89467UHY-TR is a state-of-the-art integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is designed to meet the rigorous demands of modern electronic systems, offering a blend of reliability, efficiency, and innovation.

As part of Microchip's broad portfolio, the SY89467UHY-TR is optimized for applications that require precise timing and high-speed data processing. It is frequently utilized in telecommunications, data communications, and industrial markets where performance and uptime are critical. This component is particularly well-suited for high-speed clock distribution and signal conditioning, thanks to its excellent signal integrity and jitter performance.

The SY89467UHY-TR boasts a robust set of features that make it an indispensable part of any high-speed digital system. It offers a wide operating temperature range, ensuring reliability and functionality under varying environmental conditions. Additionally, the device is designed for low-power consumption, which is crucial for energy-sensitive applications. Its small form factor packaging allows for a compact footprint on printed circuit boards, making it ideal for space-constrained applications.

This product comes in a surface-mount package, which is well-suited for automated assembly processes, ensuring high production efficiency and lower manufacturing costs. The "TR" designation indicates that the device is provided in tape and reel packaging, which is preferred for high-volume production environments.

Microchip Technology provides comprehensive technical support for the SY89467UHY-TR, including detailed datasheets, application notes, and design tools. This support ensures that designers can fully leverage the capabilities of the device in their applications, reducing time-to-market and enhancing system performance.

In summary, the SY89467UHY-TR from Microchip Technology is a versatile, high-quality component that delivers the performance needed for today's advanced electronic systems, backed by the reliability and support that engineers have come to expect from Microchip.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess