EN
  • EN
  • DE

ECH8310-TL-H

Part No ECH8310-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 30V 9A ECH8 / P-Channel Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 9A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 17mOhm at 4.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs 28nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1400pF at 10V
Power Dissipation (Maximum) 1.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 8-ECH
Manufacturer Package 8-SMD, Flat Lead
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803968-ECH8310-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8310-TL-H CAD Model

Description

The ECH8310-TL-H is a high-performance, P-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of power management applications, ensuring reliability and efficiency in various electronic devices.

Key Features

  • Low On-Resistance: The ECH8310-TL-H offers exceptionally low on-resistance, which translates to reduced power loss and enhanced energy efficiency during operation.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET enables high-speed operation, which is crucial for modern high-frequency power circuits.
  • Compact Design: Housed in a small flat lead package (SOT-23), the ECH8310-TL-H is ideal for space-constrained applications, allowing designers to minimize PCB space usage without compromising performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the ECH8310-TL-H exhibits high levels of reliability, making it suitable for demanding environments and critical applications.

Applications

The versatility of the ECH8310-TL-H allows it to be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Portable Devices

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -20V
Continuous Drain Current (ID) -6A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

With the ECH8310-TL-H, ON Semiconductor continues to provide innovative, high-quality components that push the boundaries of power management technology. This product is a testament to their dedication to delivering solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2515 $50.0600
100+ $1.0269 $102.6900
155+ $0.9948 $154.1940
210+ $0.9627 $202.1670
270+ $0.9306 $251.2620
360+ $0.8344 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,450 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess