EN
  • EN
  • DE

SY89325VMG-TR

Part No SY89325VMG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC XLATOR CML/PECL/LV-LVDS 8MLF / Translator CML/LVPECL/PECL to LVDS 1-CH Unidirectional 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SY89
Packaging Reel package
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, PECL, LVPECL
Output Signal LVDS
Output Type Differential
Data Rate 1.5Gbps
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 795961-SY89325VMG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY89325
Introduction Date June 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89325VMG-TR CAD Model

Description

The SY89325VMG-TR from Microchip Technology is a state-of-the-art, high-speed, low-power differential LVPECL/LVDS/CML receiver. This versatile component is designed to provide optimal performance in a wide range of high-speed communication and data processing applications. Its precision design ensures signal integrity, making it an ideal choice for demanding environments where performance and reliability are critical.

Key Features:

  • High-Speed Performance: The SY89325VMG-TR is engineered to operate at exceptional speeds, making it suitable for applications that require rapid data transmission and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this receiver maintains low power consumption, which is essential for energy-efficient designs and prolonging battery life in portable applications.
  • Multiple Output Options: It offers flexible integration with various digital systems by supporting multiple output standards, including LVPECL, LVDS, and CML, thereby ensuring compatibility with a broad range of digital interfaces.
  • Robust Design: The SY89325VMG-TR is built to withstand harsh conditions and maintain its performance, making it suitable for industrial and commercial applications where reliability is paramount.
  • Surface-Mount Package: Packaged in a compact, surface-mount format (VMG), it is designed for easy integration into existing PCB designs, saving space and simplifying the manufacturing process.
  • Tape and Reel Packaging: The TR designation indicates that this product is provided in tape and reel packaging, which is ideal for automated assembly processes.

Applications:

The SY89325VMG-TR is versatile enough to be used in a variety of applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Test and measurement equipment
  • Industrial control systems
  • Any application requiring high-speed signal processing and data integrity

With its blend of speed, power efficiency, and robustness, the Microchip Technology SY89325VMG-TR receiver is an excellent choice for designers looking to enhance the performance and reliability of their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6354 $53.4478
16+ $6.2649 $100.2384
25+ $6.0692 $151.7300
35+ $5.8734 $205.5690
45+ $5.6776 $255.4920
59+ $5.0903 $300.3277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess