Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr onsemi
Package Tube
Product Status Obsolete
Function Generator
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT715
Standard Package 36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338360-74ACT715SC
Ultra Librarian 3D Model Ultra Librarian 74ACT715SC CAD Model

Description

74ACT715SC: A High-Performance Timer from ON Semiconductor

The 74ACT715SC, designed and manufactured by ON Semiconductor, is a versatile and high-performance timer component that finds its applications in a variety of electronic circuits. This device is particularly well-suited for waveform generation and precise timing functions, making it an essential part of many digital systems.

Key Features

  • High-Speed Operation: The 74ACT715SC operates at exceptional speeds, ensuring that timing and waveform generation tasks are performed with high precision and minimal delay.
  • Wide Operating Voltage Range: It is designed to work within a broad voltage range, accommodating various levels of power supply and ensuring compatibility with a range of other components and systems.
  • Low Power Consumption: Despite its high-speed operation, the device is engineered to consume minimal power, which is crucial for battery-operated or energy-sensitive applications.
  • Advanced CMOS Technology: Utilizing cutting-edge CMOS technology, the 74ACT715SC offers robust performance and reliability, withstanding the demands of complex electronic environments.
  • Multiple Package Options: The product is available in several package types to fit different assembly and space requirements, providing flexibility for various design specifications.

Applications

The 74ACT715SC is suitable for a wide range of applications, including:

  • Frequency synthesis and management
  • Precision timing circuits
  • Pulse-width modulation (PWM) control
  • Complex waveform generation
  • Digital clocks and timers
  • Signal processing

Technical Specifications

ON Semiconductor's 74ACT715SC boasts the following technical specifications:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Output Current: ±24 mA
  • Propagation Delay Time: 8 ns
  • Package: SOIC-14

With its robust design and high functionality, the 74ACT715SC from ON Semiconductor is the ideal choice for designers looking to implement precise timing solutions in their digital electronics projects.

You May Also Be Interested in

NXP / Nexperia
IC VIDEO LEVEL SHIFTER 32HVQFN
Need more? Email Us
ECAD model for PTN3366BSMP
Semtech Corporation
IC SDI RECLOCKER 64QFN
Lowest to $61.8017
ECAD model for GS1575BCNE3
Analog Devices Inc.
IC LINE DRIVER CBL 3.3V 20QSOP
Need more? Email Us
ECAD model for AD8324JRQZ-REEL7
Skyworks Solutions Inc.
IC VIDEO TUNER 48QFN / Video Receiver IC GPIO 48-QFN (7x7) Package
Need more? Email Us
ECAD model for SI2115-A10-GMR
Epson Electronics America Inc-Semiconductor Div
IC DRIVER LCD
Lowest to $18.5543
ECAD model for S1D15721D01B000
Renesas Electronics America
IC VIDEO PROCESSOR 100TQFP / Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
Lowest to $13.7454
ECAD model for TW8824AT-TA1-GRT
NXP / Nexperia
IC DEMODULATOR/DECODER 80-TQFP / IC DEMODULATOR/DECODER 80-TQFP
Need more? Email Us
ECAD model for CX24123-21Z,518
Semtech Corporation
IC RECLOCKER SMPTE 40QFN / Reclocker -40°C to 85°C 40-Pin QFN Tray
Need more? Email Us
ECAD model for GS2986-INE3
NXP / Nexperia
Digital servo processor and Compact Disc decoder CD7
Need more? Email Us
ECAD model for SAA7377GP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5036 $66.5684
46+ $2.8746 $132.2316
70+ $2.7849 $194.9430
96+ $2.6951 $258.7296
125+ $2.6052 $325.6500
167+ $2.3358 $390.0786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 597 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention