Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832040-MT6757V
Ultra Librarian 3D Model Ultra Librarian MT6757V CAD Model

Description

The MediaTek MT6757V, also known as Helio P20, is an octa-core processor designed for mid-range smartphones. It features eight ARM Cortex-A53 cores, a Mali-T880 MP2 GPU, and integrated connectivity solutions. This SoC aims to deliver a balance between performance, power efficiency, and advanced features, making it suitable for a variety of mobile applications.

Applications

  • Mid-Range Smartphones
  • Tablets

Features

  • Octa-Core CPU: Features eight ARM Cortex-A53 cores (4x 2.3 GHz Cortex-A53 and 4x 1.6 GHz Cortex-A53) for efficient multitasking and application processing.
  • GPU: Integrates a Mali-T880 MP2 GPU for enhanced graphics performance.
  • Memory: Supports LPDDR3 and LPDDR4 memory for fast data access.
  • Storage: Compatible with eMMC 5.1 storage.
  • Connectivity: Supports 4G LTE Cat. 6, Wi-Fi, Bluetooth, and GPS.
  • Display Support: Supports Full HD (1920x1080) displays.
  • Camera Support: Supports up to 24MP single camera or 13MP dual camera setups.
  • Power Efficiency: Designed for low power consumption and extended battery life.

Benefits

  • Smooth Performance: Delivers a smooth and responsive user experience for everyday tasks and demanding applications.
  • Enhanced Gaming: Provides improved graphics performance for gaming and multimedia consumption.
  • Fast Mobile Data: Enables quick downloads and streaming with 4G LTE Cat. 6 support.
  • Wireless Connectivity: Offers convenient wireless networking and peripheral connections.
  • High-Quality Visuals: Supports Full HD displays for crisp and vibrant visuals.
  • Advanced Camera Capabilities: Enables high-resolution photo and video capture.
  • Extended Battery Life: Optimizes power consumption for longer usage times.

Additional Details

The MT6757V (Helio P20) is manufactured using a 16nm FinFET process. It supports various audio and video codecs. MediaTek provides software drivers and SDKs for Android integration. This SoC includes security features to protect against unauthorized access and data breaches. Power management is optimized to reduce energy consumption during various usage scenarios. The integrated modem supports multiple LTE bands, ensuring compatibility with different mobile networks. The Helio P20 also incorporates features such as noise reduction and image stabilization. Specific memory configurations and operating frequencies may vary depending on the device implementation. The MT6757V is designed to meet industry standards for safety and electromagnetic compatibility.

You May Also Be Interested in

Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
FreeWave Technologies
10 FOOT LMR-240 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0102NN
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention