EN
  • EN
  • DE

DS1020S-25+

Part No DS1020S-25+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 73.75NS 16SOIC / Active Programmable Delay Line 1-IN 0.25ns ABS 73.75ns MAX 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Taps/Steps 256
Function Programmable
Delay to 1st Tap 10ns
Tap Increment 250ps
Available Total Delays 73.75ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772858-DS1020S-25+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1020
Introduction Date November 17, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1020S-25+ CAD Model

Description

Maxim Integrated DS1020S-25+ Programmable Delay Line

The Maxim Integrated DS1020S-25+ is a highly versatile and reliable programmable delay line designed to meet the needs of a wide range of applications requiring precise timing adjustments. This compact and efficient component is part of Maxim's esteemed line of silicon delay lines, offering users the ability to fine-tune the timing of digital signals with exceptional precision and stability.

The DS1020S-25+ features a programmable delay range from 5ns to 255ns, in 5ns increments, providing designers with the flexibility to calibrate the timing of their circuits as required. The delay is controlled via an easy-to-use 8-bit parallel interface, allowing for quick adjustments and on-the-fly modifications to the delay settings.

Constructed with advanced CMOS technology, the DS1020S-25+ boasts low power consumption, making it an ideal choice for power-sensitive applications. The device operates from a single +5V supply, further simplifying the power supply design. It is available in a compact 14-pin SOIC package, ensuring that it occupies minimal board space and can be easily integrated into existing designs.

The DS1020S-25+ is designed to operate over a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions. Its robust design and high-quality construction make it suitable for use in industrial, communication, and embedded systems where consistent and dependable timing control is critical.

With its combination of programmability, low power consumption, and compact form factor, the Maxim Integrated DS1020S-25+ programmable delay line is an excellent choice for engineers and designers looking to enhance the timing accuracy and flexibility of their electronic systems. Whether it's used in signal processing, clock distribution, or timing adjustment applications, the DS1020S-25+ delivers the performance and reliability that professionals expect from Maxim Integrated products.

For detailed technical specifications, application notes, and support resources, users are encouraged to visit the Maxim Integrated website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8983 $79.7966
4+ $32.7373 $130.9492
6+ $31.7140 $190.2840
8+ $30.6918 $245.5344
10+ $29.6685 $296.6850
14+ $26.5997 $372.3958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess