Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88973
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350658-SY88973VEY
Ultra Librarian 3D Model Ultra Librarian SY88973VEY CAD Model

Description

The SY88973VEY from Microchip Technology is a cutting-edge, high-speed, low-power consumption optical receiver with an integrated transimpedance amplifier (TIA). Designed for demanding applications that require high data rates and signal integrity, this product is an excellent choice for fiber-optic communication systems, including gigabit Ethernet and fiber channel applications.

Key Features

  • High-Speed Performance: The SY88973VEY is capable of handling data rates up to several gigabits per second, making it suitable for high-speed communication protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, this optical receiver minimizes power usage, which is critical for reducing system costs and heat dissipation.
  • Integrated Transimpedance Amplifier: The built-in TIA provides high sensitivity and signal amplification, converting the current from a photodiode to a usable voltage with excellent linearity.
  • Signal Detection Output: It includes a loss-of-signal (LOS) detection feature that outputs a logic high level when the input optical signal falls below a preset threshold, which is essential for maintaining communication integrity.
  • Single 3.3V Power Supply: The device operates on a single 3.3V supply, simplifying the power design of the system.
  • Small Footprint: The SY88973VEY comes in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the SY88973VEY allows it to be used across various applications, including:

  • Fiber-optic receivers
  • Gigabit Ethernet transceivers
  • Fiber channel systems
  • SONET/SDH transmission systems
  • High-speed data acquisition systems

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The SY88973VEY is built to meet stringent industry standards, ensuring long-term performance and stability. Furthermore, Microchip provides extensive technical support and documentation, making design-in processes as seamless as possible for engineers and developers.

With its combination of features, the SY88973VEY is a robust solution for any application that requires reliable, high-speed optical data transmission.

You May Also Be Interested in

Analog Devices Inc.
IC DIFF ADC DRIVER 18BIT 8-LFCSP
Lowest to $11.9697
ECAD model for ADA4941-1YCPZ-R2
Texas Instruments
IC ISOLATED 8SOIC / Isolated IC Automotive 8-SOIC
Lowest to $9.5758
ECAD model for ISO224BDWV
Analog Devices Inc.
IC VGA GP SGL-ENDED 16-LFCSP
Lowest to $17.8196
ECAD model for AD8336ACPZ-WP
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential IC Driver 8-MSOP
Lowest to $62.5191
ECAD model for LTC6362IMS8
Analog Devices Inc.
IC AMP COMP REF 8DFN / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-DFN (2x3)
Lowest to $5.3489
ECAD model for LT6108IDCB-2
Maxim Integrated
IC AMP CATV UPSTREAM 28QFN
Need more? Email Us
ECAD model for MAX3507EGI+T
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922AD-IS4
Analog Devices Inc.
100 dB Range (10 nA to 1 mA) ogarithmic Converter
Lowest to $30.9672
ECAD model for AD8305ACPZ
Maxim Integrated
SP Amp Limiting Amp Single 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for MAX3272AEGP-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3736 $70.1096
25+ $5.2301 $130.7525
39+ $5.0658 $197.5662
53+ $4.9028 $259.8484
69+ $4.7397 $327.0393
92+ $4.2495 $390.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,800 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention