EN
  • EN
  • DE

SY88953ALMG

Part No SY88953ALMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Type Limiting Amplifier
Applications Ethernet
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1097598-SY88953ALMG
Ultra Librarian 3D Model Ultra Librarian SY88953ALMG CAD Model

Description

The SY88953ALMG is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is designed to cater to a variety of applications that require high-speed data transmission and processing. It is part of Microchip's family of high-performance integrated circuits, which are renowned for their reliability and efficiency.

The SY88953ALMG is a versatile, low-power consumption device that integrates seamlessly into various electronic assemblies. It is commonly utilized in networking equipment, telecommunications systems, and data communication devices, where signal integrity and throughput are paramount. The product's design ensures minimal signal distortion and optimal electrical performance, making it an ideal choice for high-speed signal processing tasks.

This product boasts a robust feature set, including advanced signal conditioning capabilities, which help to maintain signal fidelity over long distances and through challenging electromagnetic environments. Additionally, the SY88953ALMG is designed with a focus on power efficiency, which not only reduces operational costs but also contributes to the longevity of the systems in which it is used.

Microchip Technology has equipped the SY88953ALMG with a user-friendly interface, ensuring ease of integration into existing designs. The component is available in a compact package that is suitable for space-constrained applications, allowing designers to maximize the utility of the available PCB real estate.

The SY88953ALMG is manufactured using state-of-the-art processes that ensure high levels of quality and consistency. Microchip's commitment to excellence is reflected in the rigorous testing and validation procedures that each product undergoes before it reaches the market. Customers can rest assured that they are receiving a product that meets the highest standards of performance and reliability.

In summary, the SY88953ALMG from Microchip Technology is a testament to the company's dedication to innovation and quality. It is designed to meet the demanding requirements of modern high-speed data applications, offering designers a reliable and efficient solution for their signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.2731 $63.2731
3+ $51.9165 $155.7495
4+ $50.2940 $201.1760
5+ $48.6717 $243.3585
7+ $47.0493 $329.3451
9+ $42.1821 $379.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess