Product Overview: MAX3222CDWRG4 from Texas Instruments
The MAX3222CDWRG4 is a highly integrated serial port transceiver from Texas Instruments, designed to facilitate RS-232 communication in a variety of applications. This device is part of TI's MAX3222 series, which are known for their reliability and performance in serial communication interfaces.
Key Features
- Electrical Interface: The MAX3222CDWRG4 complies with the TIA/EIA-232-F Standards, ensuring compatibility with RS-232 protocols.
- Supply Voltage Range: It operates on a single 3.0V to 5.5V power supply, making it versatile for use in both 3.3V and 5V systems.
- Low-Power Consumption: This device features a low-power shutdown mode which reduces power consumption, making it ideal for battery-powered or power-sensitive applications.
- Driver/Receiver Count: The transceiver includes two drivers and two receivers, providing the necessary interface for full-duplex communication.
- High Data Rate: It supports data rates up to 250 kbps, allowing for high-speed data transmission.
- Electrostatic Discharge (ESD) Protection: The MAX3222CDWRG4 offers an integrated ESD protection circuitry, safeguarding the device against electrostatic discharges.
Package and Temperature Range
The device is offered in a 20-pin SOIC (DW) package, which is surface-mountable and suitable for automated assembly processes. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
Applications
The MAX3222CDWRG4 is an ideal solution for applications requiring RS-232 communication interfaces, including but not limited to:
- Portable or Compact Devices
- Point-of-Sale Systems
- Telecommunications Equipment
- Data Acquisition Systems
- Industrial Control
With its combination of features, the MAX3222CDWRG4 from Texas Instruments is a robust and flexible component for designers looking to implement RS-232 communication in their electronic designs. Its low-power operation and integrated protection features make it a reliable choice for mission-critical applications.