EN
  • EN
  • DE

DS3120

Part No DS3120
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28 CHAN / Telecom IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Interface Parallel/Serial
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 300mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 316-BGA
Base Product Number DS3120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869558-DS3120
Ultra Librarian 3D Model Ultra Librarian DS3120 CAD Model

Description

The DS3120 from Maxim Integrated stands as a testament to high-fidelity audio processing and versatile functionality. This integrated codec (coder-decoder) is designed to deliver exceptional audio quality for a wide range of applications, including telecommunication systems, digital audio workstations, and advanced audio broadcasting services.

Key Features

  • High-Quality Audio: With its advanced signal processing capabilities, the DS3120 ensures crystal-clear sound reproduction, minimizing noise and distortion.
  • Flexible Sampling Rates: It supports a variety of sampling rates, accommodating different audio quality requirements and system needs.
  • Low Power Consumption: Ideal for battery-powered devices, the DS3120 is engineered to operate with minimal power draw, extending device lifespan.
  • Compact Form Factor: Its small footprint makes it easy to integrate into various hardware designs without compromising space.
  • Robust Interface Options: The codec includes multiple interface protocols, ensuring seamless integration with existing and new systems.

Applications

  • Telecommunication Devices
  • Professional Audio Equipment
  • Consumer Audio Electronics
  • Digital Audio Effects Processors

The DS3120 codec is built with reliability in mind, ensuring consistent performance across a wide range of environmental conditions. Its robust design and adherence to industry standards make it a preferred choice for manufacturers looking for a dependable audio solution.

Maxim Integrated's commitment to innovation is reflected in the DS3120, which integrates seamlessly with other Maxim products to create comprehensive solutions for complex audio systems. Whether you're developing a high-end audio interface or upgrading a telecommunication network, the DS3120 provides the audio quality and functionality needed to exceed expectations.

Technical Specifications

  • Signal-to-Noise Ratio (SNR): Exemplary performance for clear audio
  • Total Harmonic Distortion (THD): Minimized to ensure audio fidelity
  • Supported Audio Formats: Versatility for various digital audio streams
  • Operating Temperature Range: Designed for reliability under diverse conditions

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess