EN
  • EN
  • DE

SY88932LMI

Part No SY88932LMI
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description 3.3V 3.2Gbps SONET/SDH LASER DRIVER WITH OUTPUT DISABLE | IC LASR DRVR 4.25GBPS 3.6V 16MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Supply Voltage (V) 3V ~ 3.6V
Supply Current 57mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Mounting Style SMD
Family Part Number SY88932
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263123-SY88932LMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88932LMI CAD Model

Description

The SY88932LMI from Microchip Technology is a cutting-edge laser diode driver designed to deliver high performance and reliability for a wide range of optical networking applications. This innovative component is a pivotal choice for designers looking to enhance their fiber optic communication systems, ensuring rapid and accurate data transmission.

Key Features:

  • High-Speed Operation: The SY88932LMI is capable of operating at very high speeds, making it suitable for advanced communication systems that require fast data transfer rates.
  • Low Power Consumption: With power efficiency in mind, this driver maintains low power consumption, which is critical for reducing system costs and improving thermal management.
  • Adjustable Output Current: Users can tailor the output current to match the requirements of the specific laser diode being used, providing versatility and precision in various applications.
  • Automatic Power Control (APC): The built-in APC loop ensures constant optical power output, compensating for temperature fluctuations and aging effects on the laser diode.
  • Integrated Safety Features: The SY88932LMI includes safety features such as over-temperature shutdown and under-voltage lockout, protecting the laser diode from potential damage.

Applications:

The SY88932LMI is ideal for use in:

  • Fiber Optic Transmitters
  • Gigabit Ethernet and Fibre Channel Systems
  • SONET/SDH and OTN Networks
  • Optical Modules such as SFP, XFP, and QSFP

Technical Specifications:

The device comes in a compact 10-pin MSOP (Micro Small Outline Package) footprint, providing a space-saving solution without compromising on performance. It operates over a wide temperature range, ensuring robustness and adaptability in various environmental conditions.

Microchip Technology's SY88932LMI is a testament to the company's commitment to providing high-quality, reliable components for the ever-evolving demands of optical communication technology. By integrating this laser diode driver into your design, you can expect enhanced performance, efficiency, and longevity of your optical systems.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6729 $58.3645
13+ $9.5779 $124.5127
19+ $9.2785 $176.2915
26+ $8.9792 $233.4592
34+ $8.6800 $295.1200
45+ $7.7819 $350.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess