EN
  • EN
  • DE

TC622CPA

Part No TC622CPA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description LOW COST, SINGLE TRIP POINT TEMPERATURE SENSOR | IC TEMP SENSOR SNGL PROG 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5°C
Output Type Push-Pull
Output Active High
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Supply Voltage (V) 4.5V ~ 18V
Supply Current 600μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC622
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264778-TC622CPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC622CPA CAD Model

Description

Microchip Technology TC622CPA Overview

The TC622CPA is a highly integrated and efficient temperature sensor from the renowned manufacturer, Microchip Technology. It is designed to provide precise temperature monitoring and control solutions for a wide range of applications. This device features an analog output that is proportional to the temperature, which makes it suitable for interfacing with analog-to-digital converters (ADCs) or directly with microcontrollers.

The TC622CPA operates with a supply voltage range of 4.5V to 18V, making it versatile for various system designs. It offers a temperature measurement range of 0°C to +70°C, catering to the needs of most commercial and industrial environments. Its accuracy and reliability ensure that systems can maintain optimal performance by adjusting processes based on accurate temperature readings.

One of the key features of the TC622CPA is its low power consumption, which makes it an ideal choice for power-sensitive applications. It is packaged in an 8-pin DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit boards. The compact form factor of the TC622CPA allows it to be used in space-constrained applications without compromising performance.

The device has two user-programmable temperature set points, which can trigger alarms or control outputs when the temperature crosses predefined thresholds. This feature is particularly useful for system protection, as it can prevent overheating by initiating cooling mechanisms or shutting down systems to avoid damage.

In summary, the TC622CPA from Microchip Technology is a robust and reliable temperature sensor that combines ease of use with high performance. Its analog output, wide voltage range, and user-programmable set points make it a flexible solution for temperature monitoring and control in a vast array of applications, from industrial controls to consumer electronics.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess