EN
  • EN
  • DE

SY88932LMGTR

Part No SY88932LMGTR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 4.25GBPS 3.6V 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 57mA
Current - Modulation 60mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-MLF (3x3)
Mounting Surface Mount
Win Source Part Number 052548-SY88932LMGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88932LMGTR CAD Model

Description

Microchip Technology's SY88932LMGTR Product Overview

The SY88932LMGTR from Microchip Technology is a cutting-edge, high-performance optical networking IC designed to meet the stringent requirements of modern communication systems. This device falls under the category of Post Amplifiers and is a vital component in fiber-optic receivers, where it amplifies the electrical signal after being converted from the optical domain by a photodiode.

With its small form factor, the SY88932LMGTR is packaged in a compact 10-MSOP (3x3) footprint, making it an ideal solution for space-constrained applications. The device is specifically engineered to provide a high level of performance, which is evident in its impressive data rate capabilities, supporting up to 3.2Gbps. This makes it suitable for a variety of high-speed data applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.

One of the key features of the SY88932LMGTR is its integrated loss-of-signal (LOS) detection circuitry. This functionality ensures reliable system performance by providing a clear indication of signal presence, enabling systems to manage signal integrity proactively. The LOS circuitry has a programmable threshold, allowing for customization to specific application needs.

The SY88932LMGTR is also designed with user flexibility in mind. It offers a PECL/LVPECL compatible output, which can interface with a wide range of logic families, thus simplifying design integration. Additionally, the device boasts a wide power supply range from 3.0V to 3.6V, accommodating various system power schemes.

Other notable features include the device's low power consumption, which is critical for maintaining energy efficiency in high-density networking equipment. The SY88932LMGTR also has a wide operating temperature range, ensuring reliable operation in diverse environmental conditions.

In summary, the SY88932LMGTR from Microchip Technology is a versatile and efficient solution for next-generation optical networks. It offers high-speed performance, integrated LOS detection, and flexible interfacing options, all packed in a small, power-conscious package, making it a top choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess