Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type USB
Isolated Power Yes
Number of Channels 1
Inputs - Side 1/Side 2 1/1
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Maximum) 115ns, 115ns
Rise / Fall Time (Typ) 20ns, 20ns (Maximum)
Operating Supply Voltage 4.4 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Package 44-BBGA
Manufacturer Package 44-BGA (15x15)
Win Source Part Number 784540-LTM2884IY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2884
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2884IY#PBF CAD Model

Description

The LTM2884IY#PBF is a robust isolated USB transceiver module from Linear Technology that provides a complete and versatile solution for USB isolation. Designed with industrial and medical applications in mind, this product ensures reliable data communication with a USB interface while protecting sensitive equipment and data integrity from the harmful effects of ground loops, noise, and surges commonly found in harsh environments.

Key Features:

  • Integrated Isolation: The LTM2884IY#PBF features 2500VRMS of galvanic isolation between the USB host computer and the USB device, which is achieved through an onboard transformer. This isolation prevents common mode currents from flowing between the host and peripheral, enhancing system reliability and protection.
  • Isolated Power: Along with data isolation, this module also provides 5V isolated power output, capable of delivering up to 2.5W to the USB peripheral side, eliminating the need for a separate isolated power supply.
  • High-Speed USB 2.0 Compatible: It supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, making it suitable for a wide range of USB devices.
  • Robust ESD Protection: The device includes ±15kV ESD protection on the USB transceiver to help prevent damage from electrostatic discharges.
  • Auto-Configuration: The module automatically configures as a host or device with no software intervention required, simplifying the design and implementation process.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring performance in extreme conditions.
  • Compact Footprint: The LTM2884IY#PBF is housed in a compact 15mm x 11.25mm surface-mount LGA package, making it ideal for space-constrained applications.

With its comprehensive set of features, the LTM2884IY#PBF is an excellent choice for applications that require reliable USB communications with stringent isolation requirements, such as industrial control systems, medical equipment, and instrumentation. Its ease of use, combined with robust protection features, ensures a safe and seamless integration into any system requiring isolated USB connectivity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5.7KV 4CH LVDS 28-BSSOP
Lowest to $68.5345
ECAD model for ADN4624BRNZ
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM131D1BRZ
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930CAWE+
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.8896
ECAD model for ADUM230D1BRWZ-RL
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM6202ARWZ-RL
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
ECAD model for ADUM130D0BRZ
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8642BB-B-ISR
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $17.7328
ECAD model for MAX14936BAWE+
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14932DAWE+

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9091 $70.9091
2+ $58.1819 $116.3638
3+ $56.3637 $169.0911
4+ $54.5455 $218.1820
5+ $52.7273 $263.6365
7+ $47.2728 $330.9096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 750 pieces
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention