EN
  • EN
  • DE

MAX3296CTI+T

Part No MAX3296CTI+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 2.5Gbps 1 Channel 3 V ~ 5.5 V 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 52mA
Current - Modulation 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-TQFN (5x5)
Mounting Surface Mount
Win Source Part Number 101753-MAX3296CTI+T
Ultra Librarian 3D Model Ultra Librarian MAX3296CTI+T CAD Model

Description

Maxim Integrated Product: MAX3296CTI+T

The MAX3296CTI+T is a highly integrated, advanced fiber optic transimpedance amplifier (TIA) designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This particular TIA is engineered to ensure exceptional performance in fiber optic communication systems, making it an ideal choice for applications requiring high sensitivity and wide dynamic range.

The MAX3296CTI+T is specifically tailored for 2.5Gbps applications and is optimized for use in small form-factor pluggable (SFP) modules, as well as in dense wavelength division multiplexing (DWDM) systems. Its compact package and low power consumption make it a highly efficient solution for modern optical networks.

Key Features:

  • High Bandwidth: The device offers a wide bandwidth that enables it to handle high-speed signals, making it suitable for both SONET/SDH and Ethernet applications.
  • Low Noise: The MAX3296CTI+T boasts a low noise figure, which is critical for maintaining signal integrity and achieving high sensitivity in optical receivers.
  • Automatic Gain Control (AGC): With AGC, the TIA can maintain a consistent output amplitude despite variations in input signal power, ensuring reliable performance over a range of conditions.
  • Single +3.3V Supply: The device operates on a single +3.3V supply voltage, simplifying power management and system design.
  • Surface-Mount Package: The device comes in a small, surface-mount package, which is ideal for space-constrained applications.

Applications:

  • SONET/SDH Receivers
  • Gigabit Ethernet
  • Fiber to the X (FTTX)
  • DWDM Systems
  • Optical Network Modules

The MAX3296CTI+T transimpedance amplifier from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for the ever-evolving field of optical communications. Its robust feature set and design flexibility make it an excellent choice for designers looking to improve system performance while reducing overall power consumption and footprint.

Whether for upgrading existing networks or developing new communication infrastructures, the MAX3296CTI+T is engineered to meet the stringent requirements of high-speed optical data transmission, offering manufacturers a competitive edge in the marketplace.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6965 $62.6615
25+ $4.6743 $116.8575
39+ $4.5288 $176.6232
53+ $4.3821 $232.2513
69+ $4.2365 $292.3185
92+ $3.7976 $349.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess