EN
  • EN
  • DE

MAX3735AETG+

Part No MAX3735AETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 2.7GBPS 3.63V 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 27mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 021601-MAX3735AETG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3735AETG+ CAD Model

Description

Maxim Integrated MAX3735AETG+ Product Overview

The MAX3735AETG+ is a high-performance, low-power, compact laser driver from Maxim Integrated, designed specifically for 10Gbps Lase Diode applications. This advanced integrated circuit is tailored to drive edge-emitting lasers and VCSELs (Vertical-Cavity Surface-Emitting Lasers), making it an ideal choice for use in high-speed optical communication systems such as Ethernet, Fibre Channel, and SONET/SDH networks.

Key Features

  • High-Speed Performance: The MAX3735AETG+ is capable of data rates up to 11.3Gbps, providing the speed necessary for next-generation networking equipment.
  • Automatic Power Control (APC): This feature ensures consistent optical output power from the laser, despite variations in temperature or laser characteristics.
  • Extinction Ratio Control (ERC): This maintains the signal quality by adjusting the laser's on/off contrast ratio.
  • Low Power Consumption: The device is optimized for low power operation, reducing thermal footprint and improving system reliability.
  • Programmable Slew Rate: Users can adjust the modulation and bias currents to optimize the performance for various laser diodes and system requirements.
  • Compact Package: Housed in a 24-pin TQFN package, the MAX3735AETG+ saves valuable board space, which is crucial in dense optical modules.

Applications

  • 10 Gigabit Ethernet Transceivers
  • 10G Fibre Channel Transmitters
  • SONET/SDH Equipment with Data Rates up to OC-192/STM-64
  • Other High-Speed Data Communication Systems

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX3735AETG+ is no exception. With built-in safety features such as over-temperature protection and comprehensive support documentation, engineers can integrate this laser driver into their designs with confidence.

Summary

The MAX3735AETG+ from Maxim Integrated is a versatile and efficient solution for driving laser diodes in high-speed optical networks. With its advanced features such as APC, ERC, and programmable slew rates, it ensures high-performance operation while maintaining low power consumption. Its compact form factor makes it an excellent choice for space-constrained applications, solidifying its position as a key component in the design of modern communication systems.

You May Also Be Interested in

Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess