EN
  • EN
  • DE

CC2534RHAX

Part No CC2534RHAX
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378129-CC2534RHAX
Ultra Librarian 3D Model Ultra Librarian CC2534RHAX CAD Model

Description

The CC2534RHAX is a powerful wireless microcontroller from Texas Instruments, designed to facilitate robust and efficient RF communications. This device is part of TI's CC25xx family, which is renowned for its high-performance and low-power operation in the 2.4-GHz ISM band. The CC2534RHAX is particularly well-suited for applications in the industrial, consumer electronics, and home automation sectors, where reliable wireless connectivity is a critical requirement.

At the heart of the CC2534RHAX is a robust 2.4 GHz RF transceiver, which is compliant with the IEEE 802.15.4 standard. This ensures interoperability with other compliant devices and systems, making it an ideal choice for developers looking to create products that need to fit into an existing ecosystem of wireless devices. The CC2534RHAX also supports various network topologies, including point-to-point, star, and mesh networks, providing flexibility in the design of communication networks.

The microcontroller boasts an enhanced 8051 core, offering a balance between performance and power consumption. This core operates with a clock speed of up to 32 MHz and is complemented by a rich set of peripherals. These include UARTs, timers, and up to 21 general-purpose I/O pins, which can be used to interface with sensors, actuators, and other electronic components. Additionally, the CC2534RHAX provides 256KB of in-system programmable flash memory and 8KB of RAM, ensuring ample space for application code and data storage.

Energy efficiency is a key feature of the CC2534RHAX, with a variety of power modes that allow the device to conserve energy when not in active use. This makes it particularly well-suited for battery-powered applications where longevity is crucial. Moreover, the device is equipped with robust security features, such as AES-128 encryption, to ensure secure data transmission and protect against unauthorized access.

Developers looking to harness the capabilities of the CC2534RHAX can take advantage of Texas Instruments' comprehensive support resources, including development kits, reference designs, and a vibrant online community. These resources are designed to accelerate the development process and enable the creation of innovative products that leverage the power of wireless communication.

You May Also Be Interested in

ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess