Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr TE Connectivity Raychem Cable Protection
Series Z
Package Bulk
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.150" ~ 0.248" (3.80mm ~ 6.30mm)
Legend 9
Color White
Material Poly-Vinyl Chloride (PVC)
Temperature Range - Operating -45°C ~ 70°C
Base Product Number EC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 1,000
Win Source Part Number 1056781-EC1046-000
Ultra Librarian 3D Model Ultra Librarian EC1046-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection EC10 Z series wire marker is made of poly-vinyl chloride (PVC) material and is white in color.

  • Size: It has a size of 0.18 inches
  • Legend: and a legend of 9.
  • Type: The wire marker is a push-on type
  • Packaging: and comes in bulk packaging.
  • Cable Diameter: It has a cable diameter range of 0.150 inches to 0.248 inches
  • Temperature Range: and operates at a temperature range of -45°C to 70°C.
  • REACH: The wire marker is unaffected by REACH
  • ECCN: and has an ECCN of EAR99.

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
ECAD model for D-SCE-1K-2.4-50-6-CS8766
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCTMS-NR501-9
Need more? Email Us
ECAD model for TMS-NR501-9
TE Connectivity
HSI NARROW / Yellow Heat Shrinkable Label 0.50" W x 1.97" Dia (12.7mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Need more? Email Us
ECAD model for EC8185-000
TE Connectivity
TMS-3/32-1.50-9 / White Heat Shrinkable Label 0.09" Dia (2.4mm)
Need more? Email Us
ECAD model for TMS-3/32-1.50-9
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for HX-SCE-2.5K-4.8-50-4
TE Connectivity
WIRE MARKER CBL TIE 20.3X51.4MM / Wire Marker, Cable Tie 0.80" W x 2.02" L (20.3mm x 51.4mm) White Polyvinylidene Fluoride (PVDF), Irradiated
Need more? Email Us
ECAD model for HTTMS-CM-1/2-4H-9
TE Connectivity
Cable Marker 3: 1 Heat Shrinkable Polyolefin White
Need more? Email Us
ECAD model for TMS-1/2-1.50-9-CS5412
TE Connectivity
WIRE MARKER PUSH ON 4.5MM YELLOW / Wire Marker, Push On 0.18" L (4.5mm) Yellow Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC5291-000
TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
ECAD model for TMS-SCE-1/2-2.0-9-CS2170

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention