Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88703
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521451-SY88703VKG
Ultra Librarian 3D Model Ultra Librarian SY88703VKG CAD Model

Description

The SY88703VKG is a high-performance, low-power consumption device from Microchip Technology, designed to cater to the demanding needs of modern communication systems. This product is part of Microchip's portfolio of high-speed transimpedance amplifiers, optimized for use in fiber-optic receivers, and is an essential component for applications requiring the conversion of optical signals to electrical signals with high fidelity.

Key Features

  • High-Speed Performance: The SY88703VKG offers fast signal processing capabilities, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: With energy efficiency in mind, this device is engineered to operate with minimal power, reducing overall energy costs and heat dissipation.
  • Enhanced Sensitivity: It boasts enhanced sensitivity to detect weak optical signals, ensuring reliable data transfer even in challenging conditions.
  • Wide Dynamic Range: The product can handle a broad range of input signal levels, providing versatility in various operational environments.
  • Easy Integration: Designed with a compact form factor, the SY88703VKG can be easily integrated into existing systems without significant redesign.

Applications

  • Fiber-optic networks
  • Data communication systems
  • Telecommunication infrastructure
  • High-speed data acquisition systems

The SY88703VKG is a testament to Microchip Technology's commitment to providing advanced solutions for the rapidly evolving field of communications. Its combination of speed, power efficiency, and sensitivity makes it an excellent choice for designers and engineers looking to enhance the performance of their optical communication systems. Whether it's for broadband internet, data centers, or long-distance telecommunication networks, the SY88703VKG stands out as a reliable and efficient component that can meet the stringent requirements of the industry.

Ordering Information

For purchasing information, specifications, and datasheets, interested parties should visit Microchip Technology's official website or contact authorized distributors. The SY88703VKG is available for order with options for bulk or custom packaging to suit diverse application needs.

You May Also Be Interested in

Texas Instruments
High Performance Quad DVGA
Need more? Email Us
ECAD model for LMH6522SQE
Analog Devices Inc.
5 MHz.500 MHz 100 dB Demodulating Logarithmic Amplifier with Limiter Output
Lowest to $34.3355
ECAD model for AD8309ARU-REEL
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP
Lowest to $3.2749
ECAD model for MCP6S93T-E/UN
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $9.7792
ECAD model for SY88993AVKG-TR
Maxim Integrated
Low-Cost, Micropower, SC70/SOT23-8, Microphone Preamplifiers with Complete Shutdown
Lowest to $10.2828
ECAD model for MAX4468ESA
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
ECAD model for MAX9612AUB+T
Intersil Corporation
Differential/Cascode Amplifier for Commercial and Industrial Equipment from DC to 120MHz
Need more? Email Us
ECAD model for CA3028A
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $7.4428
ECAD model for SY88993ALKG-TR
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $9.7792
ECAD model for MAX3969ETP+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention