EN
  • EN
  • DE

MAX4468ESA

Part No MAX4468ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Low-Cost, Micropower, SC70/SOT23-8, Microphone Preamplifiers with Complete Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213653-MAX4468ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4468ESA CAD Model

Description

Maxim Integrated MAX4468ESA Microphone Amplifier

The MAX4468ESA from Maxim Integrated is a high-performance, low-noise, low-distortion microphone amplifier optimized for the best audio experience in a variety of applications. This compact, efficient IC is designed to suit a wide range of portable and fixed audio devices, including mobile phones, tablets, laptops, and professional audio equipment.

With its small 8-pin SOIC package, the MAX4468ESA is ideal for space-constrained applications, yet it does not compromise on quality. Its design ensures excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), providing a stable and interference-free audio signal under various operating conditions.

The MAX4468ESA boasts a flexible power supply range of 2.4V to 5.5V, making it suitable for both battery-operated and line-powered applications. The low quiescent current of this amplifier ensures minimal power consumption, which is critical for extending battery life in portable devices.

Featuring an externally adjustable gain, the MAX4468ESA allows for precise control over the amplification of the input signal, ensuring that the output can be optimized for the specific requirements of each application. This amplifier also has the capability for single-supply operation, which simplifies circuit design and reduces component count.

The device includes an internal bias voltage source, which provides a reference voltage for the input biasing, thereby simplifying the design of the external circuitry. Its excellent noise performance ensures a clear and high-quality audio output, making it a great choice for applications where sound clarity is paramount.

For designers and engineers looking for a reliable and high-quality microphone amplifier, the MAX4468ESA from Maxim Integrated stands out as an excellent choice. It combines performance, flexibility, and ease of use in a small package, making it a versatile component for enhancing audio input systems.

Whether you're designing consumer electronics, professional audio gear, or any other application requiring a top-notch audio input stage, the MAX4468ESA is ready to deliver superior sound amplification with minimal noise and distortion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1811 $64.2677
16+ $7.5329 $120.5264
24+ $7.2973 $175.1352
33+ $7.0617 $233.0361
43+ $6.8272 $293.5696
57+ $6.1203 $348.8571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess