Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342302-CD407UBPWR
Ultra Librarian 3D Model Ultra Librarian CD407UBPWR CAD Model

Description

The CD407UBPWR from Texas Instruments is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Logic Gate integrated circuit, designed to deliver versatile logic solutions with high noise immunity and low power consumption. This device is a part of the 4000 series logic family, which is well-known for its robustness and ease of use in a wide range of electronic applications.

Key Features

  • Logic Type: CMOS Hex Buffer/Converter
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Operating Temperature: -55°C to +125°C, making it suitable for industrial applications.
  • Supply Voltage: 3V to 18V, which provides flexibility for use in various circuits and ensures compatibility with both TTL (Transistor-Transistor Logic) and CMOS levels.
  • Logic Level - High: 3.5V min at V<sub>CC = 10V
  • Logic Level - Low: 1.5V max at V<sub>CC = 10V
  • Output Current: 6.8mA at V<sub>CC = 10V
  • Propagation Delay Time: 50ns at V<sub>CC = 10V

Applications

The versatility of the CD407UBPWR makes it suitable for a wide array of applications, including:

  • Logic buffer or converter circuits
  • Input/output (I/O) interface
  • Signal inversion
  • Voltage level translation
  • Driver for high-capacitance loads
  • Memory address drivers
  • Control logic

Product Advantages

The CD407UBPWR offers several advantages that make it an excellent choice for designers and engineers. The wide operating voltage range and high noise immunity are particularly beneficial in fluctuating voltage environments. Its low power consumption is ideal for battery-operated devices. Additionally, the TSSOP-14 package is compact, making it suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD407UBPWR is rigorously tested to meet strict industry standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

NXP / Nexperia
DSP Floating-Point 32bit 40MHz 46MIPS 68-Pin PGA / IC COPROCESSOR FLOAT PT 68-PGA
Need more? Email Us
ECAD model for MC68882RC40A
ON Semiconductor
X2DFN2 CU SNGL HPBF
Lowest to €0.1185
ECAD model for SESDU3121MXT5G
Toshiba Semiconductor and Storage
IC BRIDGE 64VFBGA / Bridge 64-VFBGA (6x6)
Need more? Email Us
ECAD model for TC9593XBG(EL)
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to €18.2610
ECAD model for MD5660DT-M-A
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to €178.7616
ECAD model for TSI572-10GILV
IXYS
IC DIGITAL CAPACITOR 6TSOT / Digital Capacitor 6-TSOT
Need more? Email Us
ECAD model for NCD2100TTR
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to €2.6536
ECAD model for TSI578A-10GILY
Maxim Integrated
MAXQ02010-RFX+
Need more? Email Us
ECAD model for MAXQ02010-RFX+
Maxim Integrated
DS38452-452
Need more? Email Us
ECAD model for DS38452-452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention