EN
  • EN
  • DE

SY88922KC-TR

Part No SY88922KC-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GB 5.5V 10MSOP  /  Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Current - Supply 25 mA
Current - Modulation 30mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number SY88922
Other Names SY88922KC TR,SY88922KC TR,SY88922KCTR,SY88922KCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253451-SY88922KC-TR
Ultra Librarian 3D Model Ultra Librarian SY88922KC-TR CAD Model

Description

Microchip Technology's SY88922KC-TR Product Overview

The SY88922KC-TR from Microchip Technology is a high-performance, low-power consumption post amplifier designed for use in fiber-optic receivers. This versatile component is part of Microchip's extensive range of semiconductor products and is particularly suited for applications in telecommunications and data communications systems.

With its single 3.3V power supply, the SY88922KC-TR is engineered to provide excellent signal integrity, making it an ideal choice for systems that require fast data transmission rates. The device is capable of handling data rates up to 3.2Gbps, ensuring compatibility with a variety of high-speed protocols and standards.

Key Features

  • High-Speed Operation: Supports data rates up to 3.2Gbps, facilitating its use in high-speed communication networks.
  • Low Power Consumption: Designed to operate efficiently with a single 3.3V power supply, minimizing power usage in sensitive applications.
  • Signal Detection: Features a loss of signal (LOS) function with an integrated threshold to detect the presence or absence of an optical signal.
  • Chatter-Free LOS: The LOS is designed to be free from chatter, providing a stable output that is critical in maintaining signal integrity.
  • PECL Outputs: Provides differential PECL outputs, which are essential for minimizing signal distortion and ensuring high-quality signal transmission.
  • Latch-Up Performance: Exceeds the JEDEC standard JESD78, offering enhanced reliability and robustness in various environments.

Applications

The SY88922KC-TR is widely used in several applications that require high-speed data transmission, including but not limited to:

  • Gigabit Ethernet (1.25 Gbps)
  • Fiber Channel (1.0625 Gbps to 2.125 Gbps)
  • SONET/SDH networks
  • High-speed backplane applications

With its advanced features, the SY88922KC-TR is an excellent choice for designers looking to improve the performance and efficiency of their optical communication systems. Its compact SMT package allows for a smaller board footprint, providing more space for other critical components. Microchip Technology's commitment to quality ensures that the SY88922KC-TR is a reliable and cost-effective solution for high-speed optical networking applications.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess