EN
  • EN
  • DE

PS2513L-1-E3

Part No PS2513L-1-E3
Manufacturer NEC
Catalog Misc Products
Description HIGH-SPEED SWITCHING/HIGH ISOLATION VOLTAGE PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834176-PS2513L-1-E3
Ultra Librarian 3D Model Ultra Librarian PS2513L-1-E3 CAD Model

Description

The PS2513L-1-E3 is a single-channel, high-speed, long creepage photocoupler manufactured by NEC (now Renesas Electronics). It's designed for applications requiring robust electrical isolation and high-speed data transmission. This photocoupler features an infrared LED and a photodiode-transistor receiver, optimizing it for digital interface applications.

Applications

  • High-Speed Digital Interfaces: Used to isolate high-speed data lines in industrial equipment.
  • Inverter Control: Provides isolation in inverter circuits to protect control circuitry.
  • Communication Equipment: Isolates communication lines to prevent ground loops and improve noise immunity.
  • Power Supplies: Used in power supplies for feedback control and safety isolation.
  • Medical Equipment: Enhances safety in medical devices by isolating sensitive circuits.

Features

  • High Isolation Voltage: Provides a high isolation voltage rating for enhanced safety.
  • High-Speed Operation: Designed for high-speed data transmission.
  • Long Creepage Distance: Offers extended creepage distance for increased safety.
  • Compact Package: Space-saving design for high-density circuit boards.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect circuits and users.
  • Improved Performance: High-speed operation allows for reliable data transmission.
  • Increased Reliability: Offers stable performance over a wide temperature range.
  • Reduced Noise: Isolates circuits to minimize noise and interference.
  • Compact Design: Saves space on circuit boards.

Additional Details

The PS2513L-1-E3 is typically available in a surface-mount package. It's characterized by its high isolation voltage, fast switching speeds, and long creepage distance. The long creepage distance is a critical feature for applications where high voltage isolation is paramount. When current flows through the input LED, it emits infrared light, which is detected by the photodiode-transistor, causing the output transistor to conduct. Key parameters to consider include the forward current, collector-emitter voltage, isolation voltage, and switching speeds. External components, such as current-limiting resistors and pull-up resistors, are required for proper operation. It's widely used in applications where a safe and reliable isolated interface is needed.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess