EN
  • EN
  • DE

SY88782LMG

Part No SY88782LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 1.25GBPS 3.6V 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 44mA
Current - Modulation 90mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-MLF (3x3)
Mounting Surface Mount
Win Source Part Number 047447-SY88782LMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88782LMG CAD Model

Description

Introducing the SY88782LMG – The High-Performance Laser Diode Driver from Microchip Technology

The SY88782LMG is a cutting-edge laser diode driver designed by Microchip Technology, a leader in the semiconductor industry. This precision device is engineered to meet the stringent requirements of high-speed optical networking applications, including fiber optic transmitters in data communication and telecommunication networks.

Key Features:

  • Wide Bandwidth: The SY88782LMG boasts a wide bandwidth that ensures high-speed operation, making it suitable for advanced optical networking systems that demand fast data transmission rates.
  • Automatic Power Control (APC): This feature maintains constant optical power output, which is crucial for maintaining the integrity of the data signal over varying conditions.
  • Thermal Stability: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under variable environmental conditions.
  • Low Power Consumption: Power efficiency is at the core of the SY88782LMG's design, reducing operational costs and enabling integration into energy-sensitive platforms.
  • Adjustable Modulation Current: Users can fine-tune the modulation current to optimize the performance for specific applications and laser diode requirements.

Applications:

The SY88782LMG is ideal for use in a variety of high-speed communication applications, including:

  • Fiber Channel Systems
  • Gigabit Ethernet Transceivers
  • SFP and SFP+ Modules
  • SONET/SDH Equipment
  • Other Optical Communication Systems

With its robust design and advanced features, the SY88782LMG from Microchip Technology provides designers with a reliable and efficient solution for driving laser diodes. Whether for upgrading existing systems or developing new platforms, this laser diode driver is an excellent choice for any application requiring high-speed optical data transmission.

Microchip Technology's commitment to quality and innovation is evident in the SY88782LMG, making it a smart investment for developers looking to enhance the performance and reliability of their optical communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess