EN
  • EN
  • DE

SY88422LMG

Part No SY88422LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 4.25GB 3.6V 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Laser Driver IC 4.25Gbps Channel 3V ~ 3.6V 16-MLF® (3x3)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY88422
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935779-SY88422LMG
Ultra Librarian 3D Model Ultra Librarian SY88422LMG CAD Model

Description

The SY88422LMG is a high-performance, low-power single 3.3V supply Limiting Post Amplifier designed by Microchip Technology. It is engineered to deliver both superior signal integrity and exceptional operational efficiency, making it an ideal choice for demanding applications in the field of optical networking.

Key Features

  • High Sensitivity: The device boasts a typical input sensitivity of 3mV, ensuring that it can detect and amplify low-level optical signals with excellent precision.
  • Burst-Mode Operation: SY88422LMG is capable of burst-mode operation, which is crucial for applications such as Passive Optical Networks (PONs) where intermittent signals are common.
  • Adjustable Output Amplitude: Users can tailor the output voltage swing from 0.5V to 1.2V peak-to-peak, providing flexibility to match the requirements of various systems.
  • Loss of Signal (LOS) Detection: The amplifier includes an integrated LOS detection feature, which simplifies system design by providing a direct indication of signal presence.
  • Chatter-Free LOS: With chatter-free LOS, the SY88422LMG ensures stable LOS indication, which is critical for reliable system performance.

Applications

The SY88422LMG is suited for a broad range of applications within the telecommunications and data communications sectors. This includes use in Fiber-to-the-Home (FTTH), Gigabit Ethernet, and Fiber Channel systems. It is also an excellent choice for SONET/SDH receivers and other high-speed data links.

Product Packaging

Packaged in a compact 3mm x 3mm, 16-pin MLF® (Micro Leadframe Package), the SY88422LMG is designed for space-constrained applications without compromising on performance. Its small footprint allows for integration into various system designs with ease.

For designers and engineers looking for a robust, versatile, and efficient limiting post amplifier, the SY88422LMG from Microchip Technology stands out as a leading choice in its class.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4095 $81.4095
2+ $78.8655 $157.7310
3+ $76.3214 $228.9642
4+ $73.7774 $295.1096
5+ $66.1453 $330.7265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess