EN
  • EN
  • DE

MAX3643ETG+T

Part No MAX3643ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 2.5GBPS 3.6V 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 32mA
Current - Modulation 85mA
Current - Bias 70mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 021594-MAX3643ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3643ETG+T CAD Model

Description

Maxim Integrated's MAX3643ETG+T: High-Performance Laser Driver

The MAX3643ETG+T from Maxim Integrated is a cutting-edge laser driver designed for high-speed fiber optic communication systems. This device is part of Maxim's extensive portfolio of high-performance, integrated circuits tailored for optical networking applications. The MAX3643ETG+T is an ideal solution for 10Gbps transmitters and is suitable for use in SFP+ modules, XFP transceivers, and other high-speed optical modules.

Key Features

  • High-Speed Performance: The MAX3643ETG+T is capable of driving laser diodes at data rates up to 11.3Gbps, making it perfect for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data transmission standards.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser diode by adjusting the laser drive current in response to changes in temperature and other environmental factors.
  • Extinction Ratio Control (ERC): The ERC function maintains a stable extinction ratio over temperature and lifetime, which is crucial for maintaining signal integrity in optical communications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard the laser diode from overheating, thus enhancing the reliability and longevity of the module.
  • Small Form Factor: Housed in a compact 24-pin TQFN package, the MAX3643ETG+T is designed for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The MAX3643ETG+T is versatile and can be used in a variety of high-speed optical communication systems, including:

  • 10 Gigabit Ethernet (10GbE) Transceivers
  • 10G Fibre Channel Transmitters
  • SFP+ and XFP Modules
  • SONET/SDH and OTN Systems

Technical Specifications

With a supply voltage range of 3.0V to 3.6V, the MAX3643ETG+T operates efficiently across a wide range of voltages. The device provides excellent signal quality with its low jitter performance, ensuring that the optical signal is clear and precise. The programmable bias and modulation current settings allow for fine-tuning to meet the specific requirements of different laser diodes and systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX3643ETG+T laser driver, making it a top choice for designers looking to enhance their high-speed optical communication systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7616 $57.9936
51+ $2.2661 $115.5711
79+ $2.1957 $173.4603
109+ $2.1240 $231.5160
141+ $2.0536 $289.5576
189+ $1.8411 $347.9679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess