EN
  • EN
  • DE

MAX3286CTI+T

Part No MAX3286CTI+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LSR DVR LAN 1.25GBPS 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 52mA
Current - Modulation 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-TQFN (5x5)
Mounting Surface Mount
Win Source Part Number 133559-MAX3286CTI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3286CTI+T CAD Model

Description

Maxim Integrated MAX3286CTI+T Product Overview

The MAX3286CTI+T from Maxim Integrated is a high-performance, low-power transimpedance amplifier (TIA) designed for optical networking applications. This advanced component is engineered to convert small current fluctuations from a photodiode into a proportional voltage output with exceptional precision and speed. The MAX3286CTI+T is a critical part of optical receivers in systems such as fiber-to-the-home (FTTH), gigabit passive optical networks (GPON), and other high-speed data communication infrastructures.

Featuring a compact 28-pin TQFN package, the MAX3286CTI+T is optimized for space-constrained applications while delivering robust performance. It operates over a wide temperature range from -40°C to +85°C, making it suitable for various environmental conditions. The device's low power consumption is a key advantage for systems where efficiency is paramount, helping to reduce the overall energy footprint of optical networks.

The MAX3286CTI+T offers a wide dynamic range, which allows it to process input signals of varying intensities without sacrificing accuracy. This dynamic range, combined with a high transimpedance gain, ensures that the TIA can handle the demands of high-speed optical data transmission with ease. The device's bandwidth is also tailored to support the fast data rates required in modern communication systems.

Maxim Integrated has equipped the MAX3286CTI+T with a differential output, which provides improved noise immunity and allows for better signal integrity over longer distances. This feature is crucial in maintaining high-quality signal transmission in complex optical networks. Additionally, the product includes various built-in safety features, such as input overload recovery, to protect the device and the system it's integrated into from potential damage caused by unexpected signal spikes.

The MAX3286CTI+T is available in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. With its combination of high performance, reliability, and integration-friendly packaging, the MAX3286CTI+T is an excellent choice for designers looking to enhance their optical communication solutions.

For further information, including detailed specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4401 $59.8411
26+ $4.4641 $116.0666
41+ $4.3243 $177.2963
56+ $4.1846 $234.3376
72+ $4.0460 $291.3120
96+ $3.6267 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess